Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
8,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
12,420
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
8,700
in stock
|
Buy Now | |
element14
from US$0.09
|
8,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
420
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | .063in, 1.6mm |
Typical Current Rating | 10A |
Mating Tab Thickness | .024in, .6mm |
Terminal & Splice Type | Tab |
Crimp Type | F-Crimp |
Wire Insulation Diameter | .055 – .083in, 1.4 – 2.1mm |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Wire Size | 20 – 18AWG, .5 – 1mm² |
Agency/Standard | DIN 72 551 Part 5 and 6 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors TAB CONTACT 1 6X0 6 | Rapid Electronics |
TE Connectivity - AMP TAB A 1.6x0.6 CONTACT CS SRC Sn | Distrelec |
Automotive Contact, Pin, 18Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 964267-1 | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 18AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TAB CONTACT 1,6 X 0,6 | Boersig |
TAB A 1.6X0.6 CONTACT CS SRC S | TTI Europe |
Where can I find additional details, specifications and documents for a 964267-1?
Additional datasheets, footprints and schematics for 964267-1 are listed on our Part Details page. You can also find images and similar parts to 964267-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964267-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964267-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964267-1 fall under?
The 964267-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 964267-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964267-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 964267-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964267-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 964267-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964267-1 often in real-time on the comparison pages.
What if I can't find stock of 964267-1?
You can fill out our help required form which you can use to request a quote for 964267-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.