Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT GF |
---|---|
Color | Brown |
Cable Exit Angle | 180° |
Number of Rows | 4 |
Number of Positions | 36 |
Mating Tab Width | 1.5mm, .059in |
Length | 44.6mm, 1.756in |
Width | 1.588in, 40.35mm |
Height | 32.05mm, 1.262in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 36VDC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 6mm, .236in |
Hybrid Connector | No |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
36POS,TAB 1.5X0.6,TAB HSG,ASSY Connector & Housing Type: Housing for Male Terminals Mating Tab Width: 1.5 mm Mating Tab Width: .059 in Connector System: Wire-to-Wire Number of Positions: 36 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Amp Mcp Unsealed Connector Housing | Part Number: 1-2112891-1 | Internal Number: 1-2112891-1 | TE Connectivity | TE Store |
36Pos,tab 1.5X0.6,tab Hsg,assy |Amp Te Connectivity 1-2112891-1 | Newark Electronics |
Connector Discrete Wire Housing Female 36 Positions 4mm Pitch Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-2112891-1?
Additional datasheets, footprints and schematics for 1-2112891-1 are listed on our Part Details page. You can also find images and similar parts to 1-2112891-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2112891-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2112891-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2112891-1 fall under?
The 1-2112891-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2112891-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2112891-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2112891-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2112891-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 1-2112891-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2112891-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2112891-1?
You can fill out our help required form which you can use to request a quote for 1-2112891-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.