Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180° |
---|---|
Body Material | PA |
Color | Black |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Height | .381in, 9.7mm |
Length | .5984in, 15.2mm |
Width | 32.3mm, 1.271in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Board, Wire-to-Device |
Hybrid Connector | No |
Sealable | No |
Strain Relief | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
HSG, 2P MICROTIMER TAB | Heilind Electronics |
Conn Housing PL 2 POS 3.5mm Crimp ST Cable Mount | Avnet America |
HSG, 2P MICROTIMER TAB | Power and Signal Group |
Where can I find additional details, specifications and documents for a 493224-1?
Additional datasheets, footprints and schematics for 493224-1 are listed on our Part Details page. You can also find images and similar parts to 493224-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 493224-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 493224-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 493224-1 fall under?
The 493224-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 493224-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 493224-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 493224-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 493224-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 493224-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 493224-1 often in real-time on the comparison pages.
What if I can't find stock of 493224-1?
You can fill out our help required form which you can use to request a quote for 493224-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.