Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
5,483
in stock
|
Buy Now | |
TE Store
from US$0.35
|
7,587
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
5,483
in stock
|
Buy Now | |
element14
from US$0.35
|
5,483
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Diameter | 3.56mm, .14in |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 28A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Wire Size | 14 – 10AWG, 2.1 – 5.3mm² |
Accepts Wire Insulation Diameter Range | 2.5 – 4.5mm, .1 – .177in, .098 – .177in, 2.6 – 4.5mm |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Packaging Method | Carton |
Packaging Quantity | 500 |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
.140 DIA SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 925663-1 | Internal Number: 925663-1 | TE Connectivity | TE Store |
Contact, Socket, 14-10Awg, Crimp | Newark Electronics |
CRIMP SOCKET, 14-10AWG | element14 |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 0.140 MATE-N-LOK Connectors |
Wire Size AWG Min | 14AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 4.5mm |
Cable Diameter Min | 2.5mm |
Contact Termination | Crimp |
Current Rating | 28A |
Gender | Receptacle |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Area Size Max | 5.3mm² |
Wire Area Size Min | 2.1mm² |
Wire Size | 10AWG |
Wire Size (AWG) | 14AWG to 10AWG |
Wire Size Range (AWG) | 10 |
Where can I find additional details, specifications and documents for a 925663-1?
Additional datasheets, footprints and schematics for 925663-1 are listed on our Part Details page. You can also find images and similar parts to 925663-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925663-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925663-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925663-1 fall under?
The 925663-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 925663-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925663-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925663-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925663-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 925663-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925663-1 often in real-time on the comparison pages.
What if I can't find stock of 925663-1?
You can fill out our help required form which you can use to request a quote for 925663-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.