Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.47
|
10,770
in stock
|
Buy Now | |
Rapid Electronics
from US$1.11
|
10,838
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
10,770
in stock
|
Buy Now | |
Farnell
from US$1.74
|
8,650
in stock
|
Buy Now | |
Distrelec
from US$0.99
|
68
in stock
|
Buy Now | |
Avnet America
from US$1.18
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Boersig
from US$1.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 18 |
---|---|
Number of Rows | 5 |
Row-to-Row Spacing | .118in, 3mm |
Contact Layout | Matrix |
Contact Retention | Without |
Height | 24.5mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.2mm, .236in, 6mm, .205in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Polyamide 6.6 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Socket |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors RECPT HOUSING 18WAY | Rapid Electronics |
Pin & Socket Connectors Recpt Housing 18Way |Amp Te Connectivity 925451-1 | Newark Electronics |
TE Connectivity M-N-L SOCKET HSG Rectangular Power Conne | Distrelec |
Conn Housing PL 18 POS Crimp ST Cable Mount | Avnet America |
Commercial MATE-N-LOK Series 18 Way Male Straight PCB Housing | TE Connectivity 925451-1 | RS Americas |
RECEPTACLE HOUSING, 18WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 18Ways |
Pitch Spacing | 5.2mm |
For Use With | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 925451-1?
Additional datasheets, footprints and schematics for 925451-1 are listed on our Part Details page. You can also find images and similar parts to 925451-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925451-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925451-1 fall under?
The 925451-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 925451-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925451-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925451-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925451-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 925451-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925451-1 often in real-time on the comparison pages.
What if I can't find stock of 925451-1?
You can fill out our help required form which you can use to request a quote for 925451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.