880124 Part Information
Details for 880124 by TE Connectivity
Connectors>Rectangular Connectors>Rectangular Connector Housings
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8540 |
10 | 0.7030 |
25 | 0.6720 |
50 | 0.6430 |
100 | 0.6130 |
500 | 0.5260 |
Stock Information
Details
Part Downloads
Part Specifications
Color | Natural |
Number of Positions | 9 |
Number of Rows | 3 |
Contact Type | Socket |
Contact Layout | Matrix |
Height | 28.32mm |
Length | 24.1mm |
Operating Voltage | 250VAC |
Voltage | 250VAC |
Centerline (Pitch) | 6.1mm, .24in |
Housing Color | Natural |
Housing Material | Nylon GF |
Circuit Identification Feature | With |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Agency/Standard | UL |
Connector Mounting Type | Panel |
Circuit Application | Power |
Packaging Quantity | 1400 |
Packaging Method | Box |
Connector Type | Housing |
Row-to-Row Spacing | .24in, 3.1mm |
Connector Style | Plug |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Compatible Parts
Alternative Part Descriptions
- 9 CIR PLUG 140DIA PANEL MT NAT ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 880124?
Additional datasheets, footprints and schematics for 880124 are listed in our Part Details tab. You can also find the 880124 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880124 in the Pricing & Inventory tab next to part details. You can view 880124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880124 fall under?
The 880124 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 880124 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880124 you can contact the distributor directly for product support, shipping queries etc.
Is the 880124 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 880124 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 880124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880124 often in real-time on the comparison pages.
What if I can't find stock of 880124?
You can fill out our help required form which you can use to request a quote for 880124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.