Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
350
in stock
|
Buy Now | |
TE Store
from US$0.39
|
62,219
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
7,209
in stock
|
Buy Now | |
element14
from US$0.58
|
5,075
in stock
|
Buy Now | |
Farnell
from US$0.40
|
5,075
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
4,532
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.19
|
4,495
in stock
|
Buy Now | |
Boersig
from US$0.29
|
4,319
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
3,150
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
309
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
267
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
257
in stock
|
Buy Now | |
Distrelec
from US$0.64
|
56
in stock
|
Buy Now | |
Conrad
from US$0.76
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Height | .815in |
Length | .95in |
Width | .275in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 6.1mm, .24in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Contact Type | Socket |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P .140 MNL PLUG NAT Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 6.1 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 1-350344-0 | Internal Number: 1-350344-0 | 6.1 mm | TE Connectivity | TE Store |
Plug Housing, 2Pos, 6.1Mm, Natural | Newark Electronics |
RECEPTACLE HOUSING, 2WAY | element14 |
Pin&Socket Connectors 2P PLUG HSP .14 NATL | Rapid Electronics |
Connector 2 Way Socket Mate-N-Lok | Dalroad Norslo |
02P MNL PLUG HSG .140 NATL | TTI Europe |
2w Socket housing (plug) Panel mount | RS |
2 Position Single Row Natural Positive Lock Plug Housing Connector | Future Electronics |
Plug | Transfer Multisort Elektronik |
TE Connectivity Socket housing Plug / Socket 2 Positions 6.1mm | Distrelec |
Content: 1 pc(s) | Conrad |
Conn Housing PL 2 POS 6mm ST Individual | Avnet America |
CONNECTOR, SOFT SHELL, MATE-N-LOK, 2 POSITION, PLUG, NYLON, NATURAL | TE Connectivity 1-350344-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | 0.140 MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | 0.140 MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 6.1mm |
For Use With | 0.140 MATE-N-LOK Connectors |
SVHC | No SVHC (27-Jun-2018) |
Colour | Clear |
Current per Contact Max | 28A |
Flammability Rating | UL94V-2 |
Insulation Resistance Voltage | 3000V |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | 20AWG |
Where can I find additional details, specifications and documents for a 1-350344-0?
Additional datasheets, footprints and schematics for 1-350344-0 are listed on our Part Details page. You can also find images and similar parts to 1-350344-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350344-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350344-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350344-0 fall under?
The 1-350344-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350344-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350344-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350344-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350344-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-350344-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350344-0 often in real-time on the comparison pages.
What if I can't find stock of 1-350344-0?
You can fill out our help required form which you can use to request a quote for 1-350344-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.