Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Manual |
Tool Type | Double Action Hand Tool |
Daht 93 Series Taper Pin 24 Assy |Amp Te Connectivity 90062 | Newark Electronics |
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Manual Double Action Hand Tool | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 90062?
Additional datasheets, footprints and schematics for 90062 are listed on our Part Details page. You can also find images and similar parts to 90062 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 90062 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 90062 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 90062 fall under?
The 90062 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 90062 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 90062 you can contact the distributor directly for product support, shipping queries etc.
Is the 90062 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 90062 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 90062.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 90062 often in real-time on the comparison pages.
What if I can't find stock of 90062?
You can fill out our help required form which you can use to request a quote for 90062 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.