Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
4,190
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
200,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
200,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
200,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
74,246
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,190
in stock
|
Buy Now | |
element14
from US$0.13
|
4,190
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .309g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .171in, 4.34mm |
Overall Length | .54in, 13.72mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Support Style | Non - Insulation Support |
Barrel Type | Open Barrel |
Sealable | No |
Insulated | No |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL 18-14 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP RING TERMINAL 18-14 AWG TPBR | Distrelec |
RING TERMINAL 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 40594 | Internal Number: 40594 | TE Connectivity | TE Store |
Ring Tongue Terminal, #8, 14Awg | Newark Electronics |
RING TONGUE TERMINAL, #8, 14AWG | element14 |
18-14 AWG Open Barrel Regular Wire Straight Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG 13.59mm 7.62mm Tin Strip | Avnet America |
RING 18-14 8 .020 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 40594?
Additional datasheets, footprints and schematics for 40594 are listed on our Part Details page. You can also find images and similar parts to 40594 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40594 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40594 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40594 fall under?
The 40594 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40594 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40594 you can contact the distributor directly for product support, shipping queries etc.
Is the 40594 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40594 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Newark Electronics have stock available or on a lead time for 40594.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40594 often in real-time on the comparison pages.
What if I can't find stock of 40594?
You can fill out our help required form which you can use to request a quote for 40594 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.