Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .445g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Wire Insulation Diameter (Min) | .08in |
Barrel Inside Diameter | .09in, .04in, 1.01mm, 2.28mm |
Wire Size | 22 – 18AWG, .3 – .9mm², 642 – 1624CMA |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Overall Length | 16.76mm, .66in |
Wire Insulation Diameter | .08 – .11in, 2.03 – 2.79mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Shape Description | Circular/Oval |
Stud Size | #6, M3.5 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING TERMINAL 22-18 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Wire Size: 642 – 1624 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 22 – 18 AWG .3 – .9 mm² 642 – 1624 CMA | Ring Terminal | Part Number: 42037 | Internal Number: 42037 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #6, Crimp | Newark Electronics |
Ring Tongue Terminal 18-22AWG 16.81mm 7.52mm Tin Strip | Avnet America |
Connector RING 18-22AWG #6 TIN CRIMP | TE Connectivity 42037 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 42037?
Additional datasheets, footprints and schematics for 42037 are listed on our Part Details page. You can also find images and similar parts to 42037 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42037 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42037 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42037 fall under?
The 42037 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42037 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42037 you can contact the distributor directly for product support, shipping queries etc.
Is the 42037 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42037 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 42037.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42037 often in real-time on the comparison pages.
What if I can't find stock of 42037?
You can fill out our help required form which you can use to request a quote for 42037 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.