Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0404
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
14,648
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
360,000
in stock
|
Buy Now | |
TE Store
from US$0.06
|
138,958
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
99,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0404
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
14,648
in stock
|
Buy Now | |
element14
from US$0.08
|
14,648
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.0490
|
-
|
Buy Now | |
Boersig
from US$0.0444
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .445g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Contact Base Material | Brass |
Wire Insulation Diameter | 2.03 – 2.79mm, .08 – .11in |
Wire Insulation Diameter (Min) | .08in |
Stud Diameter | 4.82mm, .19in |
Barrel Inside Diameter | .09in, .04in, 1.01mm, 2.28mm |
Wire Size | 22 – 18AWG, .3 – .9mm², 642 – 1624CMA |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Overall Length | 16.76mm, .66in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Barrel Type | Open Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Insulated | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING IS 22-18 10 020TPBR | Heilind Electronics |
RING TERMINAL 22-18 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Wire Size: 642 – 1624 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 18 AWG .3 – .9 mm² 642 – 1624 CMA | Ring Terminal | Part Number: 42037-2 | Internal Number: 42037-2 | TE Connectivity | TE Store |
22-18 AWG Straight Open Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
Ring Tongue Terminal 18-22AWG 16.81mm 7.52mm Tin Strip | Avnet America |
Connector RING 18-22AWG #10 TIN CRIMP | TE Connectivity 42037-2 | RS Americas |
RING IS 22-18 10 020TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.9mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 42037-2?
Additional datasheets, footprints and schematics for 42037-2 are listed on our Part Details page. You can also find images and similar parts to 42037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42037-2 fall under?
The 42037-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42037-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42037-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for 42037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42037-2 often in real-time on the comparison pages.
What if I can't find stock of 42037-2?
You can fill out our help required form which you can use to request a quote for 42037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.