Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
120,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
120,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
120,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.12
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.14
|
31,918
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | .424g |
Plating Material | Unplated |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Stud Diameter | .19in, 4.82mm |
Wire Insulation Diameter (Min) | .08in |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Wire Insulation Diameter | 2.03 – 2.79mm, .08 – .11in |
Barrel Inside Diameter | 1.01mm, 2.28mm, .04in, .09in |
Wire Size | 642 – 1624CMA, 22 – 18AWG, .3 – .9mm² |
Overall Length | 16.76mm, .66in |
Tongue Thickness | .51mm, .02in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Stud Size | #10 |
Insulated | No |
Support Style | Insulation Support |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Ring Is 22-18 Sz 10 020Br Rohs Compliant: Yes |Amp Te Connectivity 42036-2 | Newark Electronics |
Terminals RING IS 22-18 SZ 10 020BR | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 0.9mm2 | Distrelec |
RING TERMINAL 22-18 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Wire Size: 642 – 1624 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 18 AWG .3 – .9 mm² 642 – 1624 CMA | Ring Terminal | Part Number: 42036-2 | Internal Number: 42036-2 | TE Connectivity | TE Store |
Ring terminal uninsulated 22-18AWG M5 | RS |
Ring Tongue Terminal 18-22AWG 16.81mm 7.51mm Strip | Avnet America |
Uninsulated Crimp Ring Terminal, M5 Stud Size, 22 - 18 AWG | TE Connectivity 42036-2 | RS Americas |
Terminal, Ring | Carlton-Bates |
TERMINAL, RING TONGUE, #10, 18AWG | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 42036-2?
Additional datasheets, footprints and schematics for 42036-2 are listed on our Part Details page. You can also find images and similar parts to 42036-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42036-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42036-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42036-2 fall under?
The 42036-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42036-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42036-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42036-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42036-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for 42036-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42036-2 often in real-time on the comparison pages.
What if I can't find stock of 42036-2?
You can fill out our help required form which you can use to request a quote for 42036-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.