Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0190
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0190
|
39,700
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$14.02
|
98
in stock
|
Buy Now | |
RS Americas
from US$5.29
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Weight per Piece | .382g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .171in, 4.34mm |
Overall Length | .53in, 13.46mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Shape Description | Circular/Oval |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Stud Size | #8, M4 |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring Tongue Terminal, #8, 14Awg | Newark Electronics |
Ring Tongue Terminal 14-18AWG 13.58mm 7.62mm Strip | Avnet America |
RING TERMINAL 18-14 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 34812?
Additional datasheets, footprints and schematics for 34812 are listed on our Part Details page. You can also find images and similar parts to 34812 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34812 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34812 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34812 fall under?
The 34812 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34812 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34812 you can contact the distributor directly for product support, shipping queries etc.
Is the 34812 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34812 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Chip One Stop, Rapid Electronics and RS Americas have stock available or on a lead time for 34812.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34812 often in real-time on the comparison pages.
What if I can't find stock of 34812?
You can fill out our help required form which you can use to request a quote for 34812 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.