Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.86
|
No stock
|
Buy Now | |
TE Store
from US$26.98
|
529
in stock
|
Buy Now | |
Newark Electronics
from US$24.55
|
-
|
Buy Now | |
Future Electronics
from US$21.18
|
-
|
Buy Now | |
Avnet America
from US$20.14
|
-
|
Buy Now | |
RS Americas
from US$28.33
|
-
|
Buy Now | |
element14
from US$25.60
|
-
|
Buy Now | |
Distrelec
from US$25.54
|
-
|
Buy Now | |
TTI Europe
from US$19.68
|
-
|
Buy Now | |
Sager
from US$23.71
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
Number of Rows | 2 |
Number of Positions | 220 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Mating Post Length | 1mm, 1.3mm |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Stack Height | 12mm, .472in, 8mm |
PCB Thickness (Recommended) | .2in |
Connector Height | 7.45mm, .292785in |
コネクタの高さ | 7.45mm |
Dielectric Withstanding Voltage (Max) | 200VAC |
Operating Voltage | 50VAC |
Insulation Resistance | 2MΩ |
Housing Color | Black |
Centerline (Pitch) | .0197in, .5mm |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Comment | This product was coated by flux-penetration-inhibiting agent. |
Packaging Method | Tray |
Packaging Quantity | 30 |
実装方法 | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Grounding Contact, Grounding Plate |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
.5FHP08H,220,S,GIG,08/Sn,HT,SEYes PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 220 Centerline (Pitch): .5 mm PCB Mount Header Vertical Board-to-Board 220 | PCB Header & Receptacle | Part Number: 8-6318491-6 | Internal Number: 8-6318491-6 | .5 mm | TE Connectivity | TE Store |
Stk Brd Conn, Hdr, 220Pos, 2Row, 0.5Mm Rohs Compliant: Yes |Te Connectivity 8-6318491-6 | Newark Electronics |
.5FHP08H | Future Electronics |
Conn Fine Pitch Connector PL 220 POS 0.5mm Solder ST SMD Hard Tray | Avnet America |
Plug Conn | RS Americas |
STK BRD CONN, HDR, 220POS, 2ROW, 0.5MM | element14 |
TE Connectivity - AMP PCB Connector .5FHP08H220SGIG08/SnHTSE | Distrelec |
.5FHP08H,220,S,GIG,08/SN,HT,SE | TTI Europe |
Board to Board & Mezzanine Connectors PLG 2X110P VRT AU 0.5MM-08H | Sager |
Where can I find additional details, specifications and documents for a 8-6318491-6?
Additional datasheets, footprints and schematics for 8-6318491-6 are listed on our Part Details page. You can also find images and similar parts to 8-6318491-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-6318491-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-6318491-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-6318491-6 fall under?
The 8-6318491-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 8-6318491-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-6318491-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-6318491-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-6318491-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-6318491-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-6318491-6 often in real-time on the comparison pages.
What if I can't find stock of 8-6318491-6?
You can fill out our help required form which you can use to request a quote for 8-6318491-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.