Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.68
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$37.63
|
298
in stock
|
Buy Now | |
TE Store
from US$36.28
|
2,048
in stock
|
Buy Now | |
Heilind Electronics
from US$20.23
|
1,575
in stock
|
Buy Now | |
Avnet Asia
from US$7.68
|
420
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.23
|
367
in stock
|
Buy Now | |
Newark Electronics
from US$36.15
|
298
in stock
|
Buy Now | |
Rapid Electronics
from US$39.73
|
298
in stock
|
Buy Now | |
Chip One Stop
from US$32.80
|
298
in stock
|
Buy Now | |
Future Electronics
from US$27.01
|
120
in stock
|
Buy Now | |
Avnet America
from US$27.08
|
-
|
Buy Now | |
RS Americas
from US$38.09
|
-
|
Buy Now | |
TTI Europe
from US$23.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 220 |
---|---|
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | .5A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
Contact Mating Area Plating Material | Gold |
Contact Layout | Inline |
Mating Post Length | 1mm, 1.3mm |
Stack Height | 11mm, 13mm, 8mm, 10mm, .63in, 14mm, 9mm, 15mm, 16mm, 12mm |
コネクタの高さ | 7.45mm |
Connector Height | .292785in, 7.45mm |
PCB Thickness (Recommended) | .2in |
Operating Voltage | 50VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 200VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Solder Peg |
Mating Alignment Type | Polarization |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Circuit Application | Signal |
Assembly Process Feature | Vacuum Cover |
Packaging Method | Tray |
Packaging Quantity | 30 |
実装方法 | Tray |
Ground Component Type | Grounding Plate, Grounding Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
.5FHP08H,220,S,GIG,08/Sn,HT,NSYes,W/C PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 220 Centerline (Pitch): .5 mm PCB Mount Header Vertical Board-to-Board 220 | PCB Header & Receptacle | Part Number: 9-6318491-6 | Internal Number: 9-6318491-6 | .5 mm | TE Connectivity | TE Store |
.5FHP08H220SGIG08/SnHTNSYesW/C | Heilind Electronics |
Conn Board to Board PL 220 POS 0.5mm Solder ST SMD Tray | Avnet Asia |
Connectors .5Fhp08H,220,s,gig,08/Sn,ht,ns |Amp Te Connectivity 9-6318491-6 | Newark Electronics |
Connectors .5FHP08H 220 S GIG 08/SN HT NS | Rapid Electronics |
TE Connectivity .5FHP08H 220 S GIG 08/Sn HT NSYes W/C Bo | Distrelec |
FH 0.5BTB 220 Position Plug w/ Ground Assembly | Future Electronics |
Plug Conn | RS Americas |
.5FHP08H,220,S,GIG,08/SN,HT, | TTI Europe |
Where can I find additional details, specifications and documents for a 9-6318491-6?
Additional datasheets, footprints and schematics for 9-6318491-6 are listed on our Part Details page. You can also find images and similar parts to 9-6318491-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-6318491-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-6318491-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-6318491-6 fall under?
The 9-6318491-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-6318491-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-6318491-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-6318491-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-6318491-6 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Avnet Asia, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 9-6318491-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-6318491-6 often in real-time on the comparison pages.
What if I can't find stock of 9-6318491-6?
You can fill out our help required form which you can use to request a quote for 9-6318491-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.