Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 220 |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 1.3mm, 1mm |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .05µm, 1.9685µin |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Connector Height | .174885in, 4.45mm |
コネクタの高さ | 4.45mm |
Stack Height | .197in, 5mm |
PCB Thickness (Recommended) | .76in |
Operating Voltage | 50VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 200VAC |
Housing Color | Black |
Centerline (Pitch) | .5mm, .0197in |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Solder Peg |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 30 |
Packaging Method | Hard Tray |
実装方法 | Hard Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Ground Component Type | Grounding Contact, Grounding Plate |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
.5Fhp05H,220,s,gig,30/Sn,ht,nsyes |Amp Te Connectivity 9-1827253-6 | Newark Electronics |
220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | Future Electronics |
.5FHP05H,220,S,GIG,30/SN,HT,NSYES | Avnet America |
.5FHP05H,220,S, GIG,30/Sn, HT, NSYes, PCB Headers and Receptacles | TE Connectivity 9-1827253-6 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1827253-6?
Additional datasheets, footprints and schematics for 9-1827253-6 are listed on our Part Details page. You can also find images and similar parts to 9-1827253-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1827253-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1827253-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1827253-6 fall under?
The 9-1827253-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 9-1827253-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1827253-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1827253-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1827253-6 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 9-1827253-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1827253-6 often in real-time on the comparison pages.
What if I can't find stock of 9-1827253-6?
You can fill out our help required form which you can use to request a quote for 9-1827253-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.