Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.58
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$6.58
|
13,824
in stock
|
Buy Now | |
TTI Europe
from US$7.83
|
12,810
in stock
|
Buy Now | |
Chip One Stop
from US$8.91
|
2,382
in stock
|
Buy Now | |
element14
from US$15.51
|
1,583
in stock
|
Buy Now | |
TE Store
from US$18.03
|
1,412
in stock
|
Buy Now | |
Newark Electronics
from US$16.49
|
1,354
in stock
|
Buy Now | |
Farnell
from US$14.31
|
1,354
in stock
|
Buy Now | |
RS Americas
from US$17.95
|
1,076
in stock
|
Buy Now | |
Heilind Electronics
from US$17.57
|
1,012
in stock
|
Buy Now | |
Avnet America
from US$14.09
|
786
in stock
|
Buy Now | |
RS
from US$17.11
|
628
in stock
|
Buy Now | |
Rapid Electronics
from US$18.05
|
553
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$17.57
|
303
in stock
|
Buy Now | |
Distrelec
from US$17.83
|
150
in stock
|
Buy Now | |
Avnet Asia
from US$20.41
|
120
in stock
|
Buy Now | |
Sager
from US$8.77
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.40
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,910
in stock
|
Buy Now | |
Boersig
from US$18.73
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
Number of Rows | 2 |
Stackable | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 220 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
Mating Post Length | 1.3mm, 1mm |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 7.874µin, .2µm |
PCB Contact Termination Area Plating Material Thickness | 1.9685µin, .05µm |
Contact Layout | Inline |
Contact Type | Pin |
Contact Shape & Form | Square |
Connector Height | .174885in, 4.45mm |
コネクタの高さ | 4.45mm |
Stack Height | 5mm, .354in, 9mm |
PCB Thickness (Recommended) | .2in |
Operating Voltage | 50VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 200VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Solder Peg |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Hard Tray |
Packaging Quantity | 150 |
実装方法 | Hard Tray |
Ground Component Type | Grounding Plate, Grounding Contact |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
220 Position Single Row 0.5 mm Vertical Board to Board Plug Connector | Future Electronics |
.5FHP05H,220,S,GIG,08/SN,HT,NS | TTI Europe |
PLUG, 0.5MM, FH, 220WAY | element14 |
.5FHP05H,220,S,GIG,08/Sn,HT,NSYes PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 220 Centerline (Pitch): .5 mm PCB Mount Header Vertical Board-to-Board 220 | PCB Header & Receptacle | Part Number: 3-1827253-6 | Internal Number: 3-1827253-6 | .5 mm | TE Connectivity | TE Store |
Stacking Board Connector, Fsi Series, Plug, 0.5 Mm, 220, Surface Mount, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 3-1827253-6 | Newark Electronics |
Connector Plug, 220-Position, SMD, Gold, Tray, 2 Rows, Free Height Series | TE Connectivity 3-1827253-6 | RS Americas |
.5FHP05H220SGIG08/SnHTNSYes | Heilind Electronics |
Conn Fine Pitch Connector PL 220 POS 0.5mm Solder ST SMD Tray | Avnet America |
Connector Plug vert 220 way 0.5mm FH | RS |
.5FHP05H 220 S GIG 08/Sn HT NSYes | Rapid Electronics |
TE Connectivity - AMP PCB Connector .5FHP05H220SGIG08/SnHTNS | Distrelec |
Board to Board & Mezzanine Connectors 220 POS PLUG SINGLE | Sager |
Connector: PCB to PCB | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | FSI Series |
RoHS: | Unknown |
Product Range | FSI Series |
---|---|
No. of Contacts | 220Contacts |
Gender | Plug |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 5.4mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Surface Mount Vertical |
Where can I find additional details, specifications and documents for a 3-1827253-6?
Additional datasheets, footprints and schematics for 3-1827253-6 are listed on our Part Details page. You can also find images and similar parts to 3-1827253-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1827253-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1827253-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1827253-6 fall under?
The 3-1827253-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1827253-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1827253-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1827253-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1827253-6 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Chip One Stop, element14 and TE Store have stock available or on a lead time for 3-1827253-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1827253-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1827253-6?
You can fill out our help required form which you can use to request a quote for 3-1827253-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.