6-5353606-6 Part Information

Details for 6-5353606-6 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Stackable Yes
PCB Mount Orientation Vertical
Number of Positions 220
Board-to-Board Configuration Mezzanine
Number of Rows 2
PCB Contact Termination Area Plating Material Thickness 1µm, 39.37µin, .05µm, 1.9685µin
Contact Mating Area Plating Material Gold
Contact Base Material Copper Alloy
PCB Contact Termination Area Plating Material Tin, Gold
Mating Post Length 1.3mm, 1mm
Contact Layout Inline
Contact Current Rating (Max) .5A
Contact Type Socket
Contact Mating Area Plating Material Thickness 7.874µin
Connector Height .157in, 4mm
Stack Height .157in, 4mm
コネクタの高さ 4mm
Insulation Resistance 2MΩ
Dielectric Withstanding Voltage (Max) 200VAC
Operating Voltage 50VAC
Housing Material High Temperature Thermoplastic
Housing Color Black
Centerline (Pitch) .0197in, .5mm
UL Flammability Rating UL 94V-0
Mating Alignment With
PCB Mount Alignment With
Mating Alignment Type Polarized
PCB Mount Retention Type Solder Peg
PCB Mount Retention With
PCB Mount Alignment Type Locating Posts
Assembly Process Feature Pick and Place Cover
実装方法 Hard Tray
Packaging Quantity 30
Packaging Method Hard Tray
Ground Component Type Grounding Contact
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Method to Printed Circuit Board Surface Mount
High Temperature Compatible Yes
Operating Temperature Range -40 – 85°C, -40 – 185°F
RoHS Compliant ELV Compliant Reflow solder capable to 245°C
Status: Active
Product Code: A197
Global Product Line: 312
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • .5FHR04H,220,S,GIG,08/Sn,HT,SEYes | Newark Electronics
  • Conn Board to Board RCP 220 POS 0.5mm Solder ST SMD Hard Tray | Avnet America
  • Receptable Conn;BtB Mezzanine;Vertical;220pos;2rows;UL 9v0.0 | Allied Electronics & Automation
  • Conn Board to Board RCP 220 POS 0.5mm Solder ST SMD Hard Tray | Avnet Europe
  • Conn Board to Board RCP 220 POS 0.5mm Solder ST SMD Hard Tray | Avnet Asia
  • .5FHR04H,220,S,GIG,08/Sn,HT,SEYes PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 220 Centerline (Pitch): .5 mm PCB Mount Receptacle Vertical Board-to-Board 220 | Board-To-Board Header & Receptacle | Part Number: 6-5353606-6 | Internal Number: 6-5353606-6 | .5 mm | TE Connectivity | TE Store
  • 5FHR04H,220,S,GIG,08/Sn,HT,SEYes | Future Electronics APAC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-5353606-6?

Additional datasheets, footprints and schematics for 6-5353606-6 are listed in our Part Details tab. You can also find the 6-5353606-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-5353606-6 in the Pricing & Inventory tab next to part details. You can view 6-5353606-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-5353606-6 fall under?

The 6-5353606-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-5353606-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-5353606-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-5353606-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 6-5353606-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and Avnet Asia have stock available or on a lead time for 6-5353606-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-5353606-6 often in real-time on the comparison pages.

What if I can't find stock of 6-5353606-6?

You can fill out our help required form which you can use to request a quote for 6-5353606-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6-5353606-6

Loading...
Loading Results for 6-5353606-6