Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$42.09
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$28.08
|
479
in stock
|
Buy Now | |
Newark Electronics
from US$31.66
|
129
in stock
|
Buy Now | |
Chip One Stop
from US$27.70
|
129
in stock
|
Buy Now | |
TE Store
from US$47.36
|
66
in stock
|
Buy Now | |
Future Electronics
from US$24.85
|
-
|
Buy Now | |
Avnet America
from US$24.21
|
-
|
Buy Now | |
RS Americas
from US$49.72
|
-
|
Buy Now | |
Avnet Asia
from US$23.73
|
-
|
Buy Now | |
Farnell
from US$45.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Positions | 220 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Mating Post Length | 1.3mm, 1mm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Stack Height | 12mm, .472in, 8mm |
PCB Thickness (Recommended) | .76in |
Operating Voltage | 50VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 200VAC |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .0197in, .5mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Solder Peg |
Mating Alignment | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Hard Tray |
実装方法 | Hard Tray |
Packaging Quantity | 30 |
Ground Component Type | Grounding Plate, Grounding Contact |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connectors 0.5MM-08H PLG 2X110P | Rapid Electronics |
TE Connectivity - AMP PCB Connector .5FHP08H220SGIG30/SnHTNS | Distrelec |
Connectors 0.5Mm-08H Plg 2X110P |Amp Te Connectivity 3-1939756-6 | Newark Electronics |
.5FHP08H,220,S,GIG,30/Sn,HT,NS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 220 Centerline (Pitch): .5 mm PCB Mount Header Vertical Board-to-Board 220 | PCB Header & Receptacle | Part Number: 3-1939756-6 | Internal Number: 3-1939756-6 | .5 mm | TE Connectivity | TE Store |
.5FHP08H | Future Electronics |
Conn Board to Board PL 220 POS 0.5mm Solder ST SMD Hard Tray | Avnet America |
Plug Conn | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 220Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 3-1939756-6?
Additional datasheets, footprints and schematics for 3-1939756-6 are listed on our Part Details page. You can also find images and similar parts to 3-1939756-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-1939756-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-1939756-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-1939756-6 fall under?
The 3-1939756-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-1939756-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-1939756-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-1939756-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-1939756-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 3-1939756-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-1939756-6 often in real-time on the comparison pages.
What if I can't find stock of 3-1939756-6?
You can fill out our help required form which you can use to request a quote for 3-1939756-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.