Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.23
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$24.50
|
9,315
in stock
|
Buy Now | |
TTI Europe
from US$10.29
|
8,610
in stock
|
Buy Now | |
Newark Electronics
from US$18.43
|
7,335
in stock
|
Buy Now | |
Chip One Stop
from US$16.10
|
7,335
in stock
|
Buy Now | |
Farnell
from US$25.36
|
5,868
in stock
|
Buy Now | |
Future Electronics
from US$19.01
|
3,360
in stock
|
Buy Now | |
Distrelec
from US$20.52
|
1,980
in stock
|
Buy Now | |
TE Store
from US$22.15
|
1,201
in stock
|
Buy Now | |
Heilind Electronics
from US$23.86
|
675
in stock
|
Buy Now | |
RS Americas
from US$20.82
|
358
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.86
|
225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.91
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,170
in stock
|
Buy Now | |
Avnet America
from US$19.15
|
-
|
Buy Now | |
element14
from US$14.81
|
-
|
Buy Now | |
Avnet Asia
from US$14.52
|
-
|
Buy Now | |
Boersig
from US$25.42
|
-
|
Buy Now | |
Sager
from US$20.03
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Positions | 220 |
PCB Mount Orientation | Vertical |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 1mm, 1.3mm |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Contact Mating Area Plating Material | Gold |
Stack Height | .315in, 8mm |
PCB Thickness (Recommended) | .2in |
コネクタの高さ | 7.45mm |
Connector Height | .292785in, 7.45mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 50VAC |
Dielectric Withstanding Voltage (Max) | 200VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Comment | This product was coated by flux-penetration-inhibiting agent. |
Packaging Method | Hard Tray |
実装方法 | Hard Tray |
Packaging Quantity | 30 |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Grounding Contact, Grounding Plate |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
.5FHP08H 220 S GIG 08/Sn HT NSYes | Rapid Electronics |
FREE HEIGHT 220P VERT. HDR BTB | TTI Europe |
3-6318491-6 - .5Fhp08H,220,s,gig,08/Sn,ht,nsyes |Amp Te Connectivity 3-6318491-6 | Newark Electronics |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
220 Position 0.5 mm Pitch Board to Board Vertical SMT Plug Connector | Future Electronics |
TE Connectivity - AMP PCB Connector .5FHP08H220SGIG08/SnHTNS | Distrelec |
.5FHP08H,220,S,GIG,08/Sn,HT,NSYes PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 220 Centerline (Pitch): .5 mm PCB Mount Header Vertical Board-to-Board 220 | PCB Header & Receptacle | Part Number: 3-6318491-6 | Internal Number: 3-6318491-6 | .5 mm | TE Connectivity | TE Store |
.5FHP08H220SGIG08/SnHTNSYes | Heilind Electronics |
PCB Mount Header Plug, .5FHP08H, 220, S, GIG, 08/SN, HT, NSYES | TE Connectivity 3-6318491-6 | RS Americas |
0.5 mm 220W FH plug 61.88mm long | RS |
Conn Fine Pitch Connector PL 220 POS 0.5mm Solder ST SMD Tray | Avnet Abacus |
PLUG, 0.5MM, 220WAY | element14 |
Board to Board & Mezzanine Connectors 220 POS PLUG SINGLE | Sager |
Status: | Unknown |
---|---|
Series: | FSI Series |
RoHS: | Unknown |
Product Range | FSI Series |
---|---|
No. of Contacts | 220Contacts |
Gender | Plug |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Solder |
Current Rating | 0.5A |
External Length / Height | 8mm |
Flammability Rating | UL94V-0 |
Height | 8mm |
Insulator Material | Thermoplastic |
Lead Spacing | 0.5mm |
No. of Mating Cycles | 30 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 50V |
Withstand Voltage | 200V |
Where can I find additional details, specifications and documents for a 3-6318491-6?
Additional datasheets, footprints and schematics for 3-6318491-6 are listed on our Part Details page. You can also find images and similar parts to 3-6318491-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-6318491-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-6318491-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-6318491-6 fall under?
The 3-6318491-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-6318491-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-6318491-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-6318491-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-6318491-6 have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 3-6318491-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-6318491-6 often in real-time on the comparison pages.
What if I can't find stock of 3-6318491-6?
You can fill out our help required form which you can use to request a quote for 3-6318491-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.