Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | Yes |
---|---|
Number of Positions | 220 |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | .76µm, 29.9212µin |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Mating Post Length | 1.3mm, 1mm |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Connector Height | 7.45mm, .3in |
Stack Height | .315in, 8mm |
コネクタの高さ | 7.45mm |
PCB Thickness (Recommended) | .76in |
Operating Voltage | 50VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 200VAC |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .0197in, .5mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | With |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 400 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Ground Component Type | Grounding Plate, Grounding Contact |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
.5Fhp08H,220,s,gig,30/Sn,tr,ns |Te Connectivity 3-2040713-6 | Newark Electronics |
Conn Fine Pitch Connector PL 220 POS 0.5mm Solder ST SMD T/R | Avnet America |
.5FHP08H,220,S, GIG,30/Sn, TR, NS, PCB Headers and Receptacles | TE Connectivity 3-2040713-6 | RS Americas |
Special Order: .5FHP08H,220,S,GIG,30/Sn,TR,NS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 220 Centerline (Pitch): .5 mm PCB Mount Header Vertical Board-to-Board 220 | PCB Header & Receptacle | Part Number: 3-2040713-6 | Internal Number: 3-2040713-6 | .5 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 3-2040713-6?
Additional datasheets, footprints and schematics for 3-2040713-6 are listed on our Part Details page. You can also find images and similar parts to 3-2040713-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-2040713-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-2040713-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-2040713-6 fall under?
The 3-2040713-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-2040713-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-2040713-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-2040713-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-2040713-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 3-2040713-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-2040713-6 often in real-time on the comparison pages.
What if I can't find stock of 3-2040713-6?
You can fill out our help required form which you can use to request a quote for 3-2040713-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.