Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$43.84
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
500
in stock
|
Buy Now | |
Distrelec
from US$1.10
|
500
in stock
|
Buy Now | |
TE Store
from US$1.12
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
element14
from US$41.76
|
-
|
Buy Now |
Color | Blue - Transluscent |
---|---|
Weight per Piece | 1.619g |
Splice Material | Copper |
Insulation Sleeve Material | Nylon |
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Government Qualified | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Serrated | Yes |
Sealable | No |
Splice Type | Butt Splice |
Product Type | Splice |
Support Style | Insulation Support |
Insulated | Yes |
Terminals SPLICE BUTT PIDG 16- | Rapid Electronics |
TE Connectivity - AMP Splice BUTT PIDG 16-14 | Distrelec |
SPLICE BUTT PIDG 16-14 Splice Type: Butt Splice Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.25 – 2 mm² | Pidg Butt Splice | Part Number: 8-320562-2 | Internal Number: 8-320562-2 | TE Connectivity | TE Store |
Splice Butt Pidg 16-14 |Amp Te Connectivity 8-320562-2 | Newark Electronics |
Splice Terminal 14-16AWG 32.13mm Tin Loose Piece | Avnet America |
WINDOW SPLICES- N & V, SPLICE BUTT PIDG 16-14 | TE Connectivity 8-320562-2 | RS Americas |
TERMINAL, BUTT SPLICE, 16-14AWG, BLUE | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 8-320562-2?
Additional datasheets, footprints and schematics for 8-320562-2 are listed on our Part Details page. You can also find images and similar parts to 8-320562-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-320562-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-320562-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-320562-2 fall under?
The 8-320562-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 8-320562-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-320562-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-320562-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-320562-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 8-320562-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-320562-2 often in real-time on the comparison pages.
What if I can't find stock of 8-320562-2?
You can fill out our help required form which you can use to request a quote for 8-320562-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.