Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.65
|
67
in stock
|
Buy Now | |
Boersig
from US$2.31
|
2,050
in stock
|
Buy Now | |
TTI Europe
from US$1.76
|
1,653
in stock
|
Buy Now | |
Rapid Electronics
from US$3.38
|
1,311
in stock
|
Buy Now | |
Newark Electronics
from US$4.01
|
441
in stock
|
Buy Now | |
element14
from US$4.29
|
441
in stock
|
Buy Now | |
Farnell
from US$2.44
|
441
in stock
|
Buy Now | |
Chip One Stop
from US$2.45
|
304
in stock
|
Buy Now | |
Conrad
from US$4.38
|
28
in stock
|
Buy Now | |
TE Store
from US$1.81
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,736
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
RS Americas
from US$2.49
|
-
|
Buy Now | |
Distrelec
from US$3.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT GF |
Connector Code | 1 |
Color | Red |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Pin Diameter | .059in, 1.5mm |
Length | 29.33mm, 1.155in |
Height | 1.24in, 31.5mm |
Width | 36.8mm, 1.449in |
Nominal Voltage Architecture | 80V, 90V, 24V, 42V, 48V, 125V, 12V, 240V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .177in, 4.5mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Quantity | 19 |
Packaging Method | Package |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | .209in, 5.3mm |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Conn PLUG ASSY 8 POS RED 20-18 AWG | Rapid Electronics |
Connector Housing, Plug, 4Pos | Newark Electronics |
CONNECTOR HOUSING, PLUG, 4POS, 5.3MM | element14 |
Ampseal 16 8 way plug housing, 2 row | RS |
Content: 1 pc(s) | Conrad |
AS 16, 8P PLUG ASSY, RD, KEY 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 8 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776532-1 | Internal Number: 776532-1 | TE Connectivity | TE Store |
Conn Housing PL 8 POS 4.5mm Crimp ST Cable Mount | Avnet Abacus |
8 Position Dual Row 4.5 mm Female Socket Plug Assembly | Future Electronics |
CONNECTOR, AMPSEAL 16, PLUG ASSEMBLY, 8 POSITION, 18-20 AWG, RED | TE Connectivity 776532-1 | RS Americas |
TE Connectivity - AMP Housing, Red, Plug, Poles - 8, Rows - 2 | Distrelec |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776532-1?
Additional datasheets, footprints and schematics for 776532-1 are listed on our Part Details page. You can also find images and similar parts to 776532-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776532-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776532-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776532-1 fall under?
The 776532-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776532-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776532-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776532-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776532-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Newark Electronics and element14 have stock available or on a lead time for 776532-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776532-1 often in real-time on the comparison pages.
What if I can't find stock of 776532-1?
You can fill out our help required form which you can use to request a quote for 776532-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.