Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1924464-1,
EG9742-000 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
No stock
|
Buy Now | |
Avnet America
from US$0.38
|
68,000
in stock
|
Buy Now | |
element14
from US$2.12
|
25,958
in stock
|
Buy Now | |
Farnell
from US$1.18
|
25,958
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
16,000
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
14,327
in stock
|
Buy Now | |
Future Electronics
from US$0.45
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
6,887
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Typical Current Rating | 13A |
---|---|
Terminal & Splice Type | Socket |
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Pin Diameter | 1.588mm, .0625in |
Crimp Type | F-Crimp |
Wire Size | .51 – .82mm², 20 – 18AWG |
Wire Size Search | 18AWG, .5mm², .6mm², 19AWG, .75mm², 20AWG |
Wire Insulation Diameter | 2.26 – 3.32mm, .089 – .131in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 4000 |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
TE Connectivity - AMP SOC SF SIZE 16 18-20 AWG AU/SN | Distrelec |
Automotive Contact, Skt, 20-18Awg, Crimp | Newark Electronics |
Socket With Insulation Support Wire Size 20-18 Gold Plated | Future Electronics |
Connector Socket, 18-20AWG, Female, Crimp, Gold, Stamped, Ampseal 16 Series | TE Connectivity 1924464-1 | RS Americas |
ASSEMBLY, SOCKET | Heilind Electronics |
Contact Pin receptacle AmpSeal 16 | RS |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1924464-1?
Additional datasheets, footprints and schematics for 1924464-1 are listed on our Part Details page. You can also find images and similar parts to 1924464-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1924464-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1924464-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1924464-1 fall under?
The 1924464-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1924464-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1924464-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1924464-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1924464-1 have stock available?
Authorised distributors including Avnet America, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 1924464-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1924464-1 often in real-time on the comparison pages.
What if I can't find stock of 1924464-1?
You can fill out our help required form which you can use to request a quote for 1924464-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.