Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.06
|
173
in stock
|
Buy Now | |
Rapid Electronics
from US$3.82
|
2,071
in stock
|
Buy Now | |
Distrelec
from US$4.25
|
1,609
in stock
|
Buy Now | |
TTI Europe
from US$2.50
|
1,316
in stock
|
Buy Now | |
Boersig
from US$2.89
|
534
in stock
|
Buy Now | |
Chip One Stop
from US$3.21
|
462
in stock
|
Buy Now | |
TE Store
from US$2.29
|
183
in stock
|
Buy Now | |
element14
from US$5.50
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.00
|
28
in stock
|
Buy Now | |
Conrad
from US$6.89
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,268
in stock
|
Buy Now | |
Future Electronics
from US$2.60
|
-
|
Buy Now | |
Avnet America
from US$2.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Code | 3 |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Color | Yellow |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 38.33mm, 1.509in |
Height | 1.24in, 31.5mm |
Width | 1.449in, 36.8mm |
Nominal Voltage Architecture | 24V, 42V, 90V, 48V, 12V, 80V, 240V, 125V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 14 |
Sealable | Yes |
Row-to-Row Spacing | .209in, 5.3mm |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Conn PLUG 12P 2 ROW YEL w/RED DIA WIRE | Rapid Electronics |
TE Connectivity - AMP Housing AS 16 12P PLUG ASSYRDKEY 3 | Distrelec |
AS 16, 12P PLUG ASSY,RD,KEY | TTI Europe |
AUTOMOTIVE HOUSING, PLUG, 12POS, 13A | Farnell |
AS 16, 12P PLUG ASSY,RD,KEY 3 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776533-3 | Internal Number: 776533-3 | TE Connectivity | TE Store |
AUTOMOTIVE CONN HOUSING, PLUG, 12POS | element14 |
As 16, 12P Plug Assy,rd,key 3 Rohs Compliant: Yes |Te Connectivity 776533-3 | Newark Electronics |
Content: 1 pc(s) | Conrad |
Conn Housing PL 12 POS 4.5mm Crimp ST | Avnet Abacus |
AMPSEAL 16 Position Locking Ramp Free Hanging Plug Housing | Future Electronics |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776533-3?
Additional datasheets, footprints and schematics for 776533-3 are listed on our Part Details page. You can also find images and similar parts to 776533-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776533-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776533-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776533-3 fall under?
The 776533-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776533-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776533-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 776533-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776533-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Boersig and Chip One Stop have stock available or on a lead time for 776533-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776533-3 often in real-time on the comparison pages.
What if I can't find stock of 776533-3?
You can fill out our help required form which you can use to request a quote for 776533-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.