Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.94
|
68
in stock
|
Buy Now | |
TE Store
from US$1.55
|
1,440
in stock
|
Buy Now | |
Distrelec
from US$4.07
|
308
in stock
|
Buy Now | |
element14
from US$3.73
|
165
in stock
|
Buy Now | |
Farnell
from US$2.13
|
165
in stock
|
Buy Now | |
Heilind Electronics
from US$2.70
|
81
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.70
|
19
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,144
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
-
|
Buy Now | |
Future Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$1.69
|
-
|
Buy Now | |
Boersig
from US$2.40
|
-
|
Buy Now | |
TTI Europe
from US$1.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Connector Code | 2 |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Color | Gray |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 36.6mm, 1.441in |
Length | .997in, 25.33mm |
Height | 1.22in, 31mm |
Nominal Voltage Architecture | 90V, 12V, 42V, 240V, 24V, 125V, 48V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .177in, 4.5mm |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 22 |
Packaging Method | Package |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Row-to-Row Spacing | .209in, 5.3mm |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
AS 16, 6P PLUG ASSY, RD, KEY 2 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776531-2 | Internal Number: 776531-2 | TE Connectivity | TE Store |
TE Connectivity - AMP Housing AS 16 6P PLUG ASSY RD KEY 2 | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 6POS | element14 |
AS 16, 6P PLUG ASSY, RD, KEY 2 | Heilind Electronics |
Ampseal 16 6 way plug housing, 2 row | RS |
Conn Housing PL 6 POS 4.5mm Crimp ST Cable Mount | Avnet Abacus |
As 16, 6P Plug Assy, Rd, Key 2 |Te Connectivity 776531-2 | Newark Electronics |
AMPSEAL 6 Position Dual Row 4.5 mm Pitch Straight Plug Housing Assembly | Future Electronics |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776531-2?
Additional datasheets, footprints and schematics for 776531-2 are listed on our Part Details page. You can also find images and similar parts to 776531-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776531-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776531-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776531-2 fall under?
The 776531-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776531-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776531-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776531-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776531-2 have stock available?
Authorised distributors including TE Store, Distrelec, element14, Farnell and Heilind Electronics have stock available or on a lead time for 776531-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776531-2 often in real-time on the comparison pages.
What if I can't find stock of 776531-2?
You can fill out our help required form which you can use to request a quote for 776531-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.