Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
89
in stock
|
Buy Now | |
Boersig
from US$1.61
|
788
in stock
|
Buy Now | |
Heilind Electronics
from US$2.21
|
693
in stock
|
Buy Now | |
TTI Europe
from US$1.53
|
396
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
302
in stock
|
Buy Now | |
element14
from US$2.99
|
302
in stock
|
Buy Now | |
Farnell
from US$1.71
|
302
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.21
|
162
in stock
|
Buy Now | |
RS Americas
from US$1.73
|
159
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
149
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
149
in stock
|
Buy Now | |
Distrelec
from US$1.97
|
149
in stock
|
Buy Now | |
TE Store
from US$1.27
|
48
in stock
|
Buy Now | |
Avnet Abacus
-
|
528
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Color | Red |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Connector Code | 1 |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Pin Diameter | .059in, 1.5mm |
Length | .978in, 24.83mm |
Height | 23.5mm, .925in |
Width | 36.8mm, 1.449in |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Package |
Packaging Quantity | 22 |
Sealable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
AS 16, 3P PLUG ASSY, RD, KEY 1 | Heilind Electronics |
Plug, Connector, Housing, Serie | Newark Electronics |
PLUG, CONNECTOR, HOUSING, SERIE | element14 |
Connector, 16 Plug Assembly, 3 Position, 18-20 AWG, Red, AmpSeal Series | TE Connectivity 776523-1 | RS Americas |
Automotive Conn PLUG ASSY 3 POS RED 20-18 AWG | Rapid Electronics |
TE Connectivity - AMP Housing AS 16 3P PLUG ASSY RD KEY 1 | Distrelec |
Ampseal 16 3 way plug housing, 1 row | RS |
AS 16, 3P PLUG ASSY, RD, KEY 1 Connector & Housing Type: Housing for Female Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Female Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776523-1 | Internal Number: 776523-1 | TE Connectivity | TE Store |
Conn Housing RCP 3 POS 4.5mm Crimp ST Cable Mount | Avnet Abacus |
Automotive Connectors PLUG ASSY 3 POS RED 20-18 AWG | Future Electronics |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776523-1?
Additional datasheets, footprints and schematics for 776523-1 are listed on our Part Details page. You can also find images and similar parts to 776523-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776523-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776523-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776523-1 fall under?
The 776523-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776523-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776523-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 776523-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776523-1 have stock available?
Authorised distributors including Boersig, Heilind Electronics, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 776523-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776523-1 often in real-time on the comparison pages.
What if I can't find stock of 776523-1?
You can fill out our help required form which you can use to request a quote for 776523-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.