Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Mating Pin Diameter | 1.5mm, .059in |
Centerline (Pitch) | 4.5mm, .177in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Connector Position Assurance Capable | Yes |
Packaging Quantity | 320 |
Packaging Method | Box |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Seal Cap Hsg 3P, Ampseal16 Sea |Te Connectivity 2040594-2 | Newark Electronics |
Connector Accessories Seal Cap | Avnet America |
Where can I find additional details, specifications and documents for a 2040594-2?
Additional datasheets, footprints and schematics for 2040594-2 are listed on our Part Details page. You can also find images and similar parts to 2040594-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2040594-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2040594-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2040594-2 fall under?
The 2040594-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2040594-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2040594-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2040594-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2040594-2 have stock available?
Authorised distributors including Chip One Stop, Power and Signal Group, Newark Electronics and Avnet America have stock available or on a lead time for 2040594-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2040594-2 often in real-time on the comparison pages.
What if I can't find stock of 2040594-2?
You can fill out our help required form which you can use to request a quote for 2040594-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.