Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.40
|
335
in stock
|
Buy Now | |
Sager
from US$1.23
|
2,150
in stock
|
Buy Now | |
Heilind Electronics
from US$1.68
|
784
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
335
in stock
|
Buy Now | |
Rapid Electronics
from US$2.61
|
335
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
335
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.68
|
261
in stock
|
Buy Now | |
TE Store
from US$1.18
|
209
in stock
|
Buy Now | |
RS Americas
from US$1.40
|
59
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
element14
from US$1.32
|
-
|
Buy Now | |
Boersig
from US$1.83
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Connector Code | 2 |
Color | Gray |
Cable Exit Angle | 180° |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 24.1mm, .949in |
Height | 19.15mm, .754in |
Width | 1.872in, 47.55mm |
Nominal Voltage Architecture | 42V, 24V, 48V, 240V, 125V, 90V, 80V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | 4.5mm, .177in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Quantity | 1 |
Packaging Method | Package |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Automotive Connectors RECPT 3 POS GRY 18-14 AWG | Sager |
AS 16, 3P CAP ASSY, KEY 2 | Heilind Electronics |
Automotive Connectors Recpt 3 Pos Gry 18-14 Awg |Amp Te Connectivity 776430-2 | Newark Electronics |
TE Connectivity - AMP Housing AS 16 3P CAP ASSY KEY 2 | Distrelec |
AS 16, 3P CAP ASSY, KEY 2 Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.5 mm Mating Pin Diameter: .059 in Connector System: Wire-to-Wire Number of Positions: 3 Housing for Male Terminals 1.5 mm .059" Wire-to-Wire | Ampseal 16 Housing | Part Number: 776430-2 | Internal Number: 776430-2 | TE Connectivity | TE Store |
Connector, 16 Cap, 3 Position, 14-18 AWG, Grey, Ampseal Series | TE Connectivity 776430-2 | RS Americas |
AMPSEAL 16 3POS CAP ASSY KEY 2 | Future Electronics |
Connector Accessories 3 POS Plug Cap Thermoplastic Gray | Avnet America |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 776430-2?
Additional datasheets, footprints and schematics for 776430-2 are listed on our Part Details page. You can also find images and similar parts to 776430-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 776430-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 776430-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 776430-2 fall under?
The 776430-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 776430-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 776430-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 776430-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 776430-2 have stock available?
Authorised distributors including Sager, Heilind Electronics, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 776430-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 776430-2 often in real-time on the comparison pages.
What if I can't find stock of 776430-2?
You can fill out our help required form which you can use to request a quote for 776430-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.