Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 406674473 |
Prices starting from US$3.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.60
|
676
in stock
|
Buy Now | |
Rapid Electronics
from US$5.38
|
676
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
676
in stock
|
Buy Now | |
Distrelec
from US$5.23
|
676
in stock
|
Buy Now | |
Farnell
from US$5.57
|
550
in stock
|
Buy Now | |
TE Store
from US$5.67
|
476
in stock
|
Buy Now | |
Avnet America
from US$3.18
|
98
in stock
|
Buy Now | |
Future Electronics
from US$3.19
|
-
|
Buy Now | |
RS Americas
from US$4.40
|
-
|
Buy Now | |
element14
from US$4.05
|
-
|
Buy Now | |
Boersig
from US$5.55
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 96 |
---|---|
Number of Columns | 32 |
PCB Mount Orientation | Right Angle |
Rows Loaded | A, B, C |
Number of Rows | 3 |
Number of Positions | 96 |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Level | II |
Sealable | No |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Connectors 096 Euro Type R Recp |Amp Te Connectivity 650461-4 | Newark Electronics |
DIN 41612 Connectors 096 EURO TYPE R RECP | Rapid Electronics |
TE Connectivity 096 EURO TYPE R RECPT ASSY Board Euro Connector 96 Contact(s) 3 Row(s) Female Right Angle 0.1 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONN, DIN 41612, RCPT, 96POS, 2.54MM | Farnell |
096 EURO TYPE R RECPT ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 96 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 650461-4 | Internal Number: 650461-4 | Alias Number: 406674473 | TE Connectivity | TE Store |
Conn DIN 41612 RCP 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Eurocard DIN41612 R,plug,3row,r/a,96way | RS |
96 Position 2.54mm Receptacle Right Angle Through Hole Eurocard Type R Connector | Future Electronics |
TYPE R TTR SDR TL R/A, 096 EURO TYPE R RECPT ASSY | TE Connectivity 650461-4 | RS Americas |
CONNECTOR | element14 |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 650461-4?
Additional datasheets, footprints and schematics for 650461-4 are listed on our Part Details page. You can also find images and similar parts to 650461-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650461-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650461-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650461-4 fall under?
The 650461-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650461-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650461-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 650461-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650461-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 650461-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650461-4 often in real-time on the comparison pages.
What if I can't find stock of 650461-4?
You can fill out our help required form which you can use to request a quote for 650461-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.