Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
TE Store
from US$0.16
|
15,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 17A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | 3.56mm, .14in |
Accepts Wire Insulation Diameter Range | 2.54 – 4.57mm, .1 – .18in |
Wire Size | 20 – 14AWG, .52 – 2.08mm² |
Operating Voltage | 250VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-2 |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Comment | HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -6 is used on AMP-O-LECTRIC Model G Machine. |
Wire/Cable Type | Discrete Wire |
For Use With | Plug Housing |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.140 DIA SOK 20-14 PTPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 61626-2 | Internal Number: 61626-2 | TE Connectivity | TE Store |
.140 Dia Sok 20-14 Ptpphbz |Amp Te Connectivity 61626-2 | Newark Electronics |
Pin&Socket Connectors SOCKET 20-14 AWG TIN | Rapid Electronics |
TE Connectivity - AMP Contacts .140 DIA SOK 20-14 PTPPHBZ | Distrelec |
20-14 AWG Socket Discrete Wire 0.140 MATE-N-LOK Contact" | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
.140 DIA SOK 20-14 PTPPHBZ | TE Connectivity 61626-2 | RS Americas |
.140 DIA SOK 20-14 PTPPHBZ | Farnell |
Where can I find additional details, specifications and documents for a 61626-2?
Additional datasheets, footprints and schematics for 61626-2 are listed on our Part Details page. You can also find images and similar parts to 61626-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 61626-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 61626-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 61626-2 fall under?
The 61626-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 61626-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 61626-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 61626-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 61626-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 61626-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 61626-2 often in real-time on the comparison pages.
What if I can't find stock of 61626-2?
You can fill out our help required form which you can use to request a quote for 61626-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.