Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Seal Type | Family Seal |
---|---|
Mating Tab Thickness | .63mm, .025in |
Typical Current Rating | 7.5A |
Mating Tab Width | .63mm, .025in |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Silver (Ag) |
Crimp Type | F-Crimp |
Interface Plating | Silver (Ag) |
Wire Insulation Diameter | .045 – .063in, 1.2 – 1.6mm |
Wire Size Search | .25mm², 22AWG, .2mm², .22mm², 24AWG, .35mm², .3mm² |
Wire Size | .2 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Primary Locking Feature | Clean Body |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Conn MQS0 63 Ag rec CB unseal. | Rapid Electronics |
TE Connectivity MQS0 63 Ag rec CB unseal. 0 2-0 35 Autom | Distrelec |
AUTOMOTIVE CONNECTOR CONTACTS | Farnell |
Contact Socket 22AWG to 24AWG Crimp Straight Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 5-968220-6?
Additional datasheets, footprints and schematics for 5-968220-6 are listed on our Part Details page. You can also find images and similar parts to 5-968220-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-968220-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-968220-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-968220-6 fall under?
The 5-968220-6 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 5-968220-6 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-968220-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-968220-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-968220-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 5-968220-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-968220-6 often in real-time on the comparison pages.
What if I can't find stock of 5-968220-6?
You can fill out our help required form which you can use to request a quote for 5-968220-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.