Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.97
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.24
|
396
in stock
|
Buy Now | |
Newark Electronics
from US$17.24
|
396
in stock
|
Buy Now | |
Rapid Electronics
from US$16.19
|
396
in stock
|
Buy Now | |
Chip One Stop
from US$16.40
|
396
in stock
|
Buy Now | |
Future Electronics
from US$15.30
|
-
|
Buy Now | |
Avnet America
from US$13.97
|
-
|
Buy Now | |
RS Americas
from US$19.18
|
-
|
Buy Now | |
Avnet Asia
from US$16.07
|
-
|
Buy Now | |
TE Store
from US$26.30
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Material | Carbon Steel |
Plastic | No |
Eyelet Plating Material | Tin |
Post Size | .66mm, .026in |
Eyelet Material | Brass |
Insert Material | Zinc |
Number of Positions | 25 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Material | Nylon GF, Polyester GF |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Threaded Insert Material | Zinc |
Mating Connector Lock Type | Threaded Inserts |
Threaded Insert Plating Material | Clear Chromate |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tray |
Packaging Quantity | 70 |
Shell Type | Front Metal Shell |
Footprint | .59in, 14.99mm |
Grounding Straps | With |
Product Type | Connector |
Grounded | Yes |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | With |
Profile | Standard |
Connector System | Board-to-Board |
Connector Style | Plug |
Shell Size | 3 |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 25P Msfl Plug Ra 590 Rohs Compliant: Yes |Amp Te Connectivity 5745994-4 | Newark Electronics |
D-Sub Standard Connectors 25P MSFL PLUG RA 590 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DB-25 Plug Through Hole | Distrelec |
25 MSFL PLUG RA 590 (IN | Future Electronics |
Conn D-Subminiature PIN 25 POS 2.75mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
25 MSFL PLUG RA 590 (IN, FM), PCB D-Sub Connectors | TE Connectivity 5745994-4 | RS Americas |
Special Order: 25 MSFL PLUG RA 590 (IN,FM) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 25 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 3 & 2.74Mm | Part Number: 5745994-4 | Internal Number: 5745994-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5745994-4?
Additional datasheets, footprints and schematics for 5745994-4 are listed on our Part Details page. You can also find images and similar parts to 5745994-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745994-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745994-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745994-4 fall under?
The 5745994-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745994-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745994-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745994-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745994-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 5745994-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745994-4 often in real-time on the comparison pages.
What if I can't find stock of 5745994-4?
You can fill out our help required form which you can use to request a quote for 5745994-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.