Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.50
|
276
in stock
|
Buy Now | |
Rapid Electronics
from US$6.43
|
22,848
in stock
|
Buy Now | |
Chip One Stop
from US$3.72
|
22,848
in stock
|
Buy Now | |
Distrelec
from US$6.52
|
22,848
in stock
|
Buy Now | |
Farnell
from US$7.12
|
18,290
in stock
|
Buy Now | |
Heilind Electronics
from US$7.14
|
10,309
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.14
|
2,062
in stock
|
Buy Now | |
RS Americas
from US$5.46
|
319
in stock
|
Buy Now | |
Newark Electronics
from US$8.03
|
80
in stock
|
Buy Now | |
Future Electronics
from US$5.57
|
-
|
Buy Now | |
Avnet America
from US$4.47
|
-
|
Buy Now | |
element14
from US$7.27
|
-
|
Buy Now | |
TTI Europe
from US$4.76
|
-
|
Buy Now | |
TE Store
from US$8.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin |
Insert Material | Thermoplastic |
Number of Positions | 15 |
Contact Size | 20 |
Centerline (Pitch) | 2.74mm, .108in |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Circuit Application | Signal |
Comment | Clinch Nut: 4-40 threads with self-locking feature |
Packaging Quantity | 400 |
Packaging Method | Package |
Shell Size | 2 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors DSUB A15P CRIMP | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Plug Crimp | Distrelec |
D-SUB HOUSING, PLUG, 15POS, DA | Farnell |
PLUG ASSY15PHDP-20CN | Heilind Electronics |
Conn D-Sub Cable Plug 15Pos STR HDP-20Series CrimpSnap 20AWG MetalShell | TE Connectivity 5745908-2 | RS Americas |
HDP 20 Plug 15 way Dsub | RS |
Plug Assy,15P,hdp-20,cn Rohs Compliant: Yes |Amp Te Connectivity 5745908-2 | Newark Electronics |
PLUG ASSY | Future Electronics |
Conn D Subminiature PL 15 POS 2.74mm Crimp ST Panel Mount Pack | Avnet America |
PLUG ASSY,15P,HDP-20,CN Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Plug Cable-to-Cable 15 Size 20 | D-Sub Crimp: Plug & Signal & 15 Posn & Pin Size 20 & Shell Size 2 | Part Number: 5745908-2 | Internal Number: 5745908-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | D Sub |
---|---|
Series | AMPLIMITE HDP-20 |
No. of Positions | 15 |
Gender | Plug |
For Use With | HDP-20 Series Crimp Snap-In Contacts |
Connector Shell Size | 2 |
Connector Body Material | Metal |
Where can I find additional details, specifications and documents for a 5745908-2?
Additional datasheets, footprints and schematics for 5745908-2 are listed on our Part Details page. You can also find images and similar parts to 5745908-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745908-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745908-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745908-2 fall under?
The 5745908-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745908-2 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745908-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745908-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745908-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for 5745908-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745908-2 often in real-time on the comparison pages.
What if I can't find stock of 5745908-2?
You can fill out our help required form which you can use to request a quote for 5745908-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.