Prices starting from US$1.87
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.87 |
No stock
|
Buy Now | |
Heilind Electronics | US$2.53 |
2,082
|
Buy Now | |
Rapid Electronics | US$4.43 |
783
|
Buy Now | |
Newark Electronics | US$3.63 |
683
|
Buy Now | |
Chip One Stop | US$2.31 |
683
|
Buy Now | |
TE Store | US$4.31 |
656
|
Buy Now | |
Farnell | US$4.60 |
550
|
Buy Now | |
Heilind Electronics Asia | US$2.53 |
285
|
Buy Now | |
Distrelec | US$4.29 |
100
|
Buy Now | |
Boersig | US$4.56 |
95
|
Buy Now | |
Avnet America | US$2.95 |
2
|
Buy Now | |
Future Electronics | US$2.95 |
-
|
Buy Now | |
RS Americas | US$3.36 |
-
|
Buy Now | |
element14 | US$3.82 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shield Plating Material | Tin |
Shield Material | Steel |
Insert Material | Thermoplastic |
Shell Plating Material | Tin over Copper |
Number of Positions | 15 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Centerline (Pitch) | .109in, 2.76mm |
Housing Color | Black |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
Comment | Maximum cable diameter after jacket and braid removed., Plugs accept size 20 DF pin contacts., Components shipped unassembled, each part bulk-packaged. |
Packaging Method | Kit, Package |
Packaging Quantity | 1 |
Shell Size | 2 |
Shielded | Yes |
Grade | Standard |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Grounding Indents | With |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Full Metal Shell |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KITHDP-20OVRMLDPLUGSIZE 2 | Heilind Electronics |
D-Sub Standard Conn KIT HDP-20 OVRMLD PLUG SIZE 2 | Rapid Electronics |
Kit,hdp-20,ovrmld,plug,size 2, |Amp Te Connectivity 1658647-1 | Newark Electronics |
KIT,HDP-20,OVRMLD,PLUG,SIZE 2, Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Plug Cable-to-Cable 15 Size 20 | D-Sub Crimp: Plug & Signal & 15 Posn & Pin Size 20 & Shell Size 2 | Part Number: 1658647-1 | Internal Number: 1658647-1 | TE Connectivity | TE Store |
D SUB HOUSING, PLUG, DB SZ, 15POS | Farnell |
TE Connectivity KIT HDP-20 OVRMLD PLUG SIZE 2 D-Sub Standard Connectors KIT HDP-20 OVRMLD PLUG SIZE 2 | Distrelec |
Conn Housing PL 15 POS 2.76mm Crimp ST Bulk | Avnet America |
Connector, Cable | RS |
HDP20 Series 15 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
Conn, D-Sub, Cable Plug,15Pos, STR, HDP-20Series, CrimpSnap,20AWG, MetalSh.,NylonHs. | TE Connectivity 1658647-1 | RS Americas |
PLUG HOUSING, D SUB, DB, NYLON - GF | element14 |
KIT,HDP-20,OVRMLD,PLUG,SIZE 2 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1658647-1?
Additional datasheets, footprints and schematics for 1658647-1 are listed on our Part Details page. You can also find images and similar parts to 1658647-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1658647-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1658647-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1658647-1 fall under?
The 1658647-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1658647-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1658647-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1658647-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1658647-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 1658647-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1658647-1 often in real-time on the comparison pages.
What if I can't find stock of 1658647-1?
You can fill out our help required form which you can use to request a quote for 1658647-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.