Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.58
|
No stock
|
Buy Now | |
TE Store
from US$6.75
|
824
in stock
|
Buy Now | |
Newark Electronics
from US$7.01
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$8.08
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$8.93
|
130
in stock
|
Buy Now | |
Distrelec
from US$6.87
|
130
in stock
|
Buy Now | |
Avnet America
from US$4.78
|
-
|
Buy Now | |
RS Americas
from US$8.83
|
-
|
Buy Now | |
element14
from US$6.13
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shield Material | Steel |
Shield Plating Material | Tin |
Insert Material | Glass-Filled Nylon |
Shell Plating Material | Tin over Copper |
Number of Positions | 15 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.83 – 8.38mm |
Housing Material | Nylon GF |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
Mating Connector Lock | With |
For Use With | Size 20 Crimp Snap-in Contacts |
Circuit Application | Signal |
Comment | Contacts sold separately. |
Packaging Method | Package, Kit |
Packaging Quantity | 1 |
Shielded | Yes |
Shell Size | 2 |
Sealable | No |
Connector Style | Plug |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Type | Full Metal Shell |
Grounding Indents | With |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
KIT,PLUG,15P,HDP-20,SHLD HDWRE Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Plug Cable-to-Cable 15 Size 20 | D-Sub Crimp: Plug & Signal & 15 Posn & Pin Size 20 & Shell Size 2 | Part Number: 5750636-1 | Internal Number: 5750636-1 | TE Connectivity | TE Store |
D-Sub Standard Conn Kit Plug 15P Hdp-20 Shld |Amp Te Connectivity 5750636-1 | Newark Electronics |
D-Sub Standard Conn KIT PLUG 15P HDP-20 SHLD | Rapid Electronics |
TE Connectivity - AMP D-Sub KITPLUG15PHDP-20SHLD HDWRE | Distrelec |
Conn Housing PL 15 POS Crimp ST Bulk | Avnet America |
Kit, Plug,15P, Hdp-20,Shld Hdwre | TE Connectivity 5750636-1 | RS Americas |
CONNECTOR, HOUSING, D SUB, STANDARD, 15 POSITION, PLUG | element14 |
Status: | Unknown |
---|---|
Series: | Hardware Kits |
RoHS: | Unknown |
No. of Positions | 15Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DA |
Product Range | Hardware Kits |
Gender | Plug |
Connector Body Material | Metal Body |
D Sub Shell Size | DA |
Where can I find additional details, specifications and documents for a 5750636-1?
Additional datasheets, footprints and schematics for 5750636-1 are listed on our Part Details page. You can also find images and similar parts to 5750636-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750636-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750636-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750636-1 fall under?
The 5750636-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750636-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750636-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750636-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750636-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5750636-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750636-1 often in real-time on the comparison pages.
What if I can't find stock of 5750636-1?
You can fill out our help required form which you can use to request a quote for 5750636-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.