Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
27-01519-00,
1186904, 5021905 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.74
|
107
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
43,493
in stock
|
Buy Now | |
element14
from US$1.23
|
8,379
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
7,205
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
6,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
6,259
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
6,239
in stock
|
Buy Now | |
Farnell
from US$1.05
|
3,391
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
2,561
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
2,561
in stock
|
Buy Now | |
TE Store
from US$1.81
|
1,665
in stock
|
Buy Now | |
Future Electronics
from US$1.18
|
1,612
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
922
in stock
|
Buy Now | |
Boersig
from US$1.43
|
259
in stock
|
Buy Now | |
Sager
from US$0.73
|
202
in stock
|
Buy Now | |
Distrelec
from US$1.40
|
26
in stock
|
Buy Now | |
Avnet Asia
from US$1.28
|
-
|
Buy Now | |
Carlton-Bates
from US$13.85
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.03
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shield Plating Material | Tin |
Insert Material | Thermoplastic |
Shield Material | Steel |
Shell Material | Steel |
Number of Positions | 15 |
Contact Size | 20 |
Centerline (Pitch) | .108in, 2.74mm |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
For Use With | Crimp Snap-in |
Circuit Application | Signal |
Comment | Plugs accept size 20 DF pin contacts. |
Packaging Quantity | 400 |
Packaging Method | Package |
Shell Size | 2 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CRIMP SNAP PLUG ASSY,SIZE 2 | Heilind Electronics |
D SUB SHELL, PLUG, SIZE 2, STEEL | element14 |
15 POS PLUG HDF DSUB SIZE2 | TTI Europe |
D Sub Shell, Plug, Size 2, Steel | Newark Electronics |
D Sub Connector Housing, Tin & Dimple, 15 Ways, D Sub, 2, AMPLIMITE HDP-20, Plug, Steel Body | Avnet America |
PLUG HOUSING, D, T&D, 15WAY | Farnell |
D-Sub Standard Connectors 15P PLUG TIN IN | Rapid Electronics |
CRIMP SNAP PLUG ASSY,SIZE 2 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Plug Cable-to-Cable 15 Size 20 | D-Sub Crimp: Plug & Signal & 15 Posn & Pin Size 20 & Shell Size 2 | Part Number: 205206-3 | Internal Number: 205206-3 | Alias Number: 1186904 | TE Connectivity | TE Store |
HDP20 Series 15 Position Crimp Contact Plug D-Sub Connector | Future Electronics |
Conn D-Sub Cable Plug 15Pos STR HDP-20Series CrimpSnap 20AWG MetalShell | TE Connectivity 205206-3 | RS Americas |
AMPLIMITE HDP-20 d-sub cable plug,15 pin | RS |
TE Connectivity D-Sub plug, Plug, DA-15, Crimp Terminal | Distrelec |
AMPLIMITE HDP-20 205206-3 Subminiature D Connector, 15 pos., 1.54x0.42x0.49 in., 24-20 AWG, Thermoplastic | Carlton-Bates |
25 Position Socket Connector Amplimite Black | Dalroad Norslo |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 2 |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Case Material | Steel tin plating |
Contact Resistance | 15mohm |
D Sub Shell Size | DA |
DC Current Max | 7.5A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1kV |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 205206-3?
Additional datasheets, footprints and schematics for 205206-3 are listed on our Part Details page. You can also find images and similar parts to 205206-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205206-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205206-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205206-3 fall under?
The 205206-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205206-3 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205206-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205206-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205206-3 have stock available?
Authorised distributors including Heilind Electronics, element14, Heilind Electronics Asia, TTI Europe and Newark Electronics have stock available or on a lead time for 205206-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205206-3 often in real-time on the comparison pages.
What if I can't find stock of 205206-3?
You can fill out our help required form which you can use to request a quote for 205206-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.