Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1SNA210966T0600 |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.99
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$2.12
|
3,603
in stock
|
Buy Now | |
Boersig
from US$0.90
|
2,562
in stock
|
Buy Now | |
element14
from US$1.44
|
1,284
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
1,171
in stock
|
Buy Now | |
Farnell
from US$1.72
|
1,171
in stock
|
Buy Now | |
Future Electronics
from US$1.64
|
297
in stock
|
Buy Now | |
TE Store
from US$2.47
|
210
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
147
in stock
|
Buy Now | |
Distrelec
from US$1.60
|
102
in stock
|
Buy Now | |
Compona
-
|
1,213
in stock
|
Buy Now | |
Avnet America
-
|
872
in stock
|
Buy Now | |
Avnet Abacus
-
|
350
in stock
|
Buy Now | |
RS Americas
from US$1.86
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Insert Material | PBT |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 15 |
Contact Size | 20 |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
For Use With | Socket Contacts |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 50 |
Shell Size | 2 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
TE 164532-4 Amplimite HDP-20 D-sub Crimp Housing Female 15P Black | Rapid Electronics |
SOCKET HOUSING, D, 15WAY | element14 |
Connector, D Sub, Housing, Receptacle, 15 Position | Newark Electronics |
HD20 Series 15 Position Straight Receptacle Standard Cable D-Sub Connector | Future Electronics |
15P.HDP20 REC.ASSY. Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Receptacle Cable-to-Cable 15 Size 20 | D-Sub Crimp Recpt Signal 15 Posn & Socket Size 20 & Shell Size 2 | Part Number: 164532-4 | Internal Number: 164532-4 | Alias Number: 1SNA210966T0600 | TE Connectivity | TE Store |
BOX FOR FEMALE D-SUB 15 | RS |
D-Sub | Transfer Multisort Elektronik |
TE Connectivity D-Sub crimp socket-housing, Socket, DA-15, Crimp Terminal | Distrelec |
Conn Housing RCP 15 POS Crimp ST | Avnet America |
AMPLIMITE HDP-20 Series Straight Crimp D-sub Connector, Socket, 15 Way | TE Connectivity 164532-4 | RS Americas |
HDP-20 REC 15P HOUSING | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | 15 Position D Sub Contacts |
SVHC | No SVHC (15-Jan-2018) |
D Sub Shell Size | DB |
DC Current Max | 3.7A |
Where can I find additional details, specifications and documents for a 164532-4?
Additional datasheets, footprints and schematics for 164532-4 are listed on our Part Details page. You can also find images and similar parts to 164532-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164532-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164532-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164532-4 fall under?
The 164532-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 164532-4 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164532-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 164532-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164532-4 have stock available?
Authorised distributors including Rapid Electronics, Boersig, element14, Newark Electronics and Farnell have stock available or on a lead time for 164532-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164532-4 often in real-time on the comparison pages.
What if I can't find stock of 164532-4?
You can fill out our help required form which you can use to request a quote for 164532-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.