Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.97
|
5,023
in stock
|
Buy Now | |
Rapid Electronics
from US$3.50
|
5,023
in stock
|
Buy Now | |
Chip One Stop
from US$1.80
|
5,023
in stock
|
Buy Now | |
Distrelec
from US$4.76
|
5,023
in stock
|
Buy Now | |
Farnell
from US$4.03
|
4,030
in stock
|
Buy Now | |
Heilind Electronics
from US$3.70
|
2,391
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.70
|
478
in stock
|
Buy Now | |
TE Store
from US$4.34
|
475
in stock
|
Buy Now | |
element14
from US$3.36
|
217
in stock
|
Buy Now | |
Future Electronics
from US$3.00
|
140
in stock
|
Buy Now | |
Boersig
from US$3.60
|
74
in stock
|
Buy Now | |
RS Americas
from US$2.92
|
6
in stock
|
Buy Now | |
Avnet America
from US$3.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Shield Plating Material | Tin |
Shield Material | Steel |
Insert Material | Glass Filled PBT/Nylon |
Shell Material | Steel |
Number of Positions | 15 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.19 – 11.56mm |
Centerline (Pitch) | .109in, 2.76mm |
Housing Material | Nylon GF |
Housing Color | Black |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Receptacles accept size 20 DF socket contacts., Components shipped unassembled, each part bulk-packaged., Maximum cable diameter after jacket and braid removed. |
Packaging Method | Package, Kit |
Packaging Quantity | 1 |
Shell Type | Full Metal Shell |
Shielded | Yes |
Grounding Indents | Without |
Connector System | Cable-to-Cable |
Product Type | Connector |
Shell Size | 2 |
Grade | Standard |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Kit,rcpt,15P,hdp-20,shld Hdwre |Te Connectivity 5747539-1 | Newark Electronics |
D-Sub Standard Connectors DSUB A15S CRIMP KIT | Rapid Electronics |
TE Connectivity - AMP ConnectorKITRCPT15PHDP-20SHLD HDWRE | Distrelec |
D-SUB HOUSING, RCPT, 15POS, DA | Farnell |
KIT,RCPT,15P,HDP-20,SHLD HDWRE | Heilind Electronics |
KIT,RCPT,15P,HDP-20,SHLD HDWRE Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Receptacle Cable-to-Cable 15 Size 20 | D-Sub Crimp Recpt Signal 15 Posn & Socket Size 20 & Shell Size 2 | Part Number: 5747539-1 | Internal Number: 5747539-1 | TE Connectivity | TE Store |
D SUB SHELL, RECEPTACLE, SIZE 2, STEEL | element14 |
HDP20 Series 15 Position Shielding Hardware Socket Metal Kit D-Sub | Future Electronics |
Conn D-Sub Cable Socket 15Pos STR HDP-20Series CrimpSnap 20AWG Shielded HDWR Kit | TE Connectivity 5747539-1 | RS Americas |
Connector, Cable | RS |
Conn Housing RCP 15 POS 2.76mm Crimp ST Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 15Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
Body Material | Steel |
Where can I find additional details, specifications and documents for a 5747539-1?
Additional datasheets, footprints and schematics for 5747539-1 are listed on our Part Details page. You can also find images and similar parts to 5747539-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747539-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747539-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747539-1 fall under?
The 5747539-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747539-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747539-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747539-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747539-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5747539-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747539-1 often in real-time on the comparison pages.
What if I can't find stock of 5747539-1?
You can fill out our help required form which you can use to request a quote for 5747539-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.