Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Tin over Copper |
---|---|
Shell Material | Carbon Steel |
Shield Material | Steel |
Insert Material | Glass-Filled Nylon |
Shell Plating Material | Tin over Copper |
Number of Positions | 15 |
Contact Size | 20 |
Cable Insulation Diameter Range | 4.83 – 8.38mm |
Housing Color | Black |
Housing Material | Nylon GF |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Slide Latches |
Locking Post Plating Material | Tin over Copper |
Locking Post Plating Finish | Matte |
Locking Post Material | Brass |
Mating Connector Lock | With |
Circuit Application | Signal |
For Use With | Size 20 Crimp Snap-in Contacts |
Packaging Quantity | 1 |
Packaging Method | Kit |
Shell Size | 2 |
Sealable | No |
Grade | Standard |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shielded | Yes |
Grounding Indents | Without |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D Sub Shell, Receptacle, Size 2, Steel | Newark Electronics |
Conn Housing RCP 15 POS Crimp ST Bulk | Avnet America |
Kit, Rcpt,15P, Hdp-20,Shld Enclsre | TE Connectivity 5749246-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5749246-1?
Additional datasheets, footprints and schematics for 5749246-1 are listed on our Part Details page. You can also find images and similar parts to 5749246-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749246-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749246-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749246-1 fall under?
The 5749246-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749246-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749246-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749246-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749246-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5749246-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749246-1 often in real-time on the comparison pages.
What if I can't find stock of 5749246-1?
You can fill out our help required form which you can use to request a quote for 5749246-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.