Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.88
|
47
in stock
|
Buy Now | |
TTI Europe
from US$3.21
|
16,050
in stock
|
Buy Now | |
Heilind Electronics
from US$5.27
|
6,882
in stock
|
Buy Now | |
Newark Electronics
from US$7.46
|
3,598
in stock
|
Buy Now | |
Avnet America
from US$3.29
|
3,598
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.27
|
1,147
in stock
|
Buy Now | |
Rapid Electronics
from US$5.09
|
1,029
in stock
|
Buy Now | |
RS Americas
from US$6.39
|
1,019
in stock
|
Buy Now | |
element14
from US$5.69
|
358
in stock
|
Buy Now | |
Farnell
from US$6.47
|
358
in stock
|
Buy Now | |
Future Electronics
from US$7.12
|
328
in stock
|
Buy Now | |
TE Store
from US$9.25
|
270
in stock
|
Buy Now | |
Boersig
from US$4.81
|
193
in stock
|
Buy Now | |
Chip One Stop
from US$7.31
|
150
in stock
|
Buy Now | |
Conrad
from US$10.08
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.14
|
28
in stock
|
Buy Now | |
Sager
from US$4.13
|
6
in stock
|
Buy Now | |
Carlton-Bates
from US$8.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel over Copper |
---|---|
Cable Clamp Material | Die Cast |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Finish | Bright |
Cable Exit Angle | 180 |
Number of Positions | 9 |
Cable Insulation Diameter | .37in, 9.4mm |
Screw & Hole Thread Size | 4-40 |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Product Type | Accessory |
Grommets | Without |
Shielded | Yes |
Accessory Type | Cable Clamp |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 1 |
9P D-SUB CABLE CLAMP KIT SIZE1 | TTI Europe |
Cable Clamp Kit, Size 1, Zinc Alloy | Newark Electronics |
Connector Accessories 9 POS D-Sub Backshell/Cable Clamp Die Cast Bright Nickel Over Copper Individual Kit | Avnet America |
D-Sub Backshells CLAMP KIT SIZE 1 | Rapid Electronics |
Hood D-SUB 9Pos Straight AMP Die-CastMetal 0.370In.CblDia EMI/RFIShield | TE Connectivity 5745171-5 | RS Americas |
BACKSHELL, CABLE CLAMP, 9WAY | element14 |
AMPLIMITE Shell Size 1 Die Cast 180â–‘ Exit Angle Backshell Cable Clamp Kit | Future Electronics |
AMPL CBL CLMP KIT SZ 1 Strain Relief Accessory Type: Cable Clamp Kit Compatible With Connector Shell Size: 1 Shielded: Yes Number of Positions: 9 Thread Size: 4-40 Cable Clamp Kit 1 9 | Connector Strain Relief | Part Number: 5745171-5 | Internal Number: 5745171-5 | TE Connectivity | TE Store |
AMPLIMITE shielded backshell kit, size 1 | RS |
Number of pins (num): 9 | Conrad |
Subminiature D Backshell, 9 pos., 0.98 x 0.62 x 1.90 in., 0.370 in. Cable Capacty, Die-Cast Zinc | Carlton-Bates |
AMPLIMITE, CB, Cable Clamp Kit, Shell size 1 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5745171-5?
Additional datasheets, footprints and schematics for 5745171-5 are listed on our Part Details page. You can also find images and similar parts to 5745171-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745171-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745171-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745171-5 fall under?
The 5745171-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745171-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745171-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745171-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745171-5 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 5745171-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745171-5 often in real-time on the comparison pages.
What if I can't find stock of 5745171-5?
You can fill out our help required form which you can use to request a quote for 5745171-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.