Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.83
|
9,334
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
4,147
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
3,435
in stock
|
Buy Now | |
TE Store
from US$1.00
|
2,902
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.83
|
1,867
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
1,855
in stock
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Avnet Asia
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
Distrelec
from US$0.85
|
-
|
Buy Now | |
Sager
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PVC |
---|---|
Mounting Angle | Straight |
PCB Mount Retention Type | None |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Type | Accessory |
Grade | Standard |
Accessory Type | Grommet Assortment |
|Amp Te Connectivity 747746-1 | Newark Electronics |
Connector Accessories Grommet Polyvinyl Chloride Black | Avnet America |
GROMMET ASSORT-SZ1/2 CBL CLMPS Strain Relief Accessory Type: Grommet Primary Product Material: PVC Packaging Method: Package Packaging Quantity: 1 Grommet PVC Package 1 | Connector Strain Relief | Part Number: 747746-1 | Internal Number: 747746-1 | TE Connectivity | TE Store |
Grommet Set,4 Pc, Size 1 & 2 Cable Clamps, PVC, H: 0.18" (4.6mm),OD: 0.36" (9mm) | TE Connectivity 747746-1 | RS Americas |
Grommet, Size 1 and 2 Cable Clamps, Ampl | RS |
Connector Accessory Grommet Assortment Size 1& 2 Black Cable Clamp AMPLIMITE | Future Electronics |
GROMMET | element14 |
TE Connectivity - AMP GROMMET ASSORT-SZ1/2 CBL CLMPS | Distrelec |
D-Sub Tools & Hardware GROMMET SIZE 1 & 2 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Grommet |
---|---|
For Use With | Amplimite Size 1 and 2 Cable Clamps |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 747746-1?
Additional datasheets, footprints and schematics for 747746-1 are listed on our Part Details page. You can also find images and similar parts to 747746-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 747746-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 747746-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 747746-1 fall under?
The 747746-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 747746-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 747746-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 747746-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 747746-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Avnet America, TE Store and Heilind Electronics Asia have stock available or on a lead time for 747746-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 747746-1 often in real-time on the comparison pages.
What if I can't find stock of 747746-1?
You can fill out our help required form which you can use to request a quote for 747746-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.