Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.92
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$6.93
|
375
in stock
|
Buy Now | |
Avnet America
from US$4.08
|
375
in stock
|
Buy Now | |
element14
from US$5.17
|
275
in stock
|
Buy Now | |
TE Store
from US$6.71
|
256
in stock
|
Buy Now | |
Rapid Electronics
from US$7.10
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$8.27
|
18
in stock
|
Buy Now | |
Distrelec
from US$4.98
|
18
in stock
|
Buy Now | |
Future Electronics
from US$5.01
|
12
in stock
|
Buy Now | |
RS Americas
from US$6.88
|
10
in stock
|
Buy Now | |
Boersig
from US$4.98
|
-
|
Buy Now | |
Richardson RFPD
from US$3.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 96 |
---|---|
Number of Columns | 32 |
PCB Mount Orientation | Right Angle |
Rows Loaded | A, B, C |
Number of Rows | 3 |
Number of Positions | 96 |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
DIN Level | II |
Sealable | No |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Pcb Connector Receptacle 96 Way | Newark Electronics |
Conn DIN 41612 SKT 96 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Product Range:- | element14 |
SOCKET, DIN41612, R/A, R, 96WAY | Farnell |
ASSY,RECEPTACLE,EUROCARD,TYPE Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 96 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 5650461-5 | Internal Number: 5650461-5 | TE Connectivity | TE Store |
DIN 41612 Connectors Type R Receptacle 96 | Rapid Electronics |
TE Connectivity - AMP Connector ASSYRECEPTACLEEUROCARDTYPE | Distrelec |
Type R 96 Position 2.54mm Receptacle Right Angle Through Hole Eurocard Connector | Future Electronics |
Conn, Rect, Eurocard, PCB Socket,96 Cont, Solder, Sh-Sz R,0.1" Pin-Spng, Right, Gray | TE Connectivity 5650461-5 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row, 3Rows |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Grey |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Lead Spacing | 2.54mm |
Material | Polyester |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Pin Length | 2.79mm |
Range | std |
Termination Method | Standard R/A PCB Skirt |
Where can I find additional details, specifications and documents for a 5650461-5?
Additional datasheets, footprints and schematics for 5650461-5 are listed on our Part Details page. You can also find images and similar parts to 5650461-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5650461-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5650461-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5650461-5 fall under?
The 5650461-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5650461-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5650461-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5650461-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5650461-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and TE Store have stock available or on a lead time for 5650461-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5650461-5 often in real-time on the comparison pages.
What if I can't find stock of 5650461-5?
You can fill out our help required form which you can use to request a quote for 5650461-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.