Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0053419-1,
CA4113-000 |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$186.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
3,965
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
3,965
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
3,965
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
3,965
in stock
|
Buy Now | |
Electro Enterprises
from US$0.56
|
1,210
in stock
|
Buy Now | |
Heilind Electronics
from US$0.90
|
939
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.90
|
313
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Overall Length | 1.078in, 27.38mm |
Stud Diameter | 6.73mm, .265in |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Tongue Thickness | .84mm, .033in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | M6 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 150°C, 302°F |
Terminal, Ring Tongue, M6, Natural | Newark Electronics |
TERMINAL PIDG PVF2 R 16-14 1/4 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2mm2 | Distrelec |
TERMINAL,PIDG PVF2 R 16-14 1/4 M7928/13-154, CLASS 1 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG Tin-Lead Loose Piece | Avnet America |
Terminal, PIDG, Pvf2 R 16-14 1/4 | TE Connectivity 53419-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53419-1?
Additional datasheets, footprints and schematics for 53419-1 are listed on our Part Details page. You can also find images and similar parts to 53419-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53419-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53419-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53419-1 fall under?
The 53419-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53419-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53419-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53419-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53419-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Electro Enterprises have stock available or on a lead time for 53419-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53419-1 often in real-time on the comparison pages.
What if I can't find stock of 53419-1?
You can fill out our help required form which you can use to request a quote for 53419-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.