Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.27
|
256
in stock
|
Buy Now | |
Electro Enterprises
from US$0.86
|
1,680
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
256
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
256
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
256
in stock
|
Buy Now | |
Avnet America
from US$1.63
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now |
Insulation Sleeve Color | Natural |
---|---|
Stripe Color | Red |
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 9.91mm |
Overall Length | 1.218in, 30.94mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Stud Size | 3/8 |
Wire/Cable Type | Copper |
Insulated | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
Terminals Pidg Pvf2 22-16Com 22-18Mil 3/8 |Amp Te Connectivity 53412-1 | Newark Electronics |
Terminals PIDG PVF2 22-16COM 22-18MIL 3/8 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
Ring Tongue Terminal 16-22AWG Tin-Lead Loose Piece | Avnet America |
PIDG, Pvf2 22-16Com22-18Mil 3/8 | TE Connectivity 53412-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 53412-1?
Additional datasheets, footprints and schematics for 53412-1 are listed on our Part Details page. You can also find images and similar parts to 53412-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53412-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53412-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53412-1 fall under?
The 53412-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53412-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53412-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53412-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53412-1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 53412-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53412-1 often in real-time on the comparison pages.
What if I can't find stock of 53412-1?
You can fill out our help required form which you can use to request a quote for 53412-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.