Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
6,132
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
6,132
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
6,132
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
6,132
in stock
|
Buy Now | |
Farnell
from US$0.69
|
5,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.48
|
2,814
in stock
|
Buy Now | |
element14
from US$0.61
|
1,395
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Natural |
---|---|
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Overall Length | .844in, 21.44mm |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Insulated | Yes |
Stud Size | #10 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 150°C, 302°F |
Pidg Pvf2 22-16Comm22-18Mil 10 |Amp Te Connectivity 53409-1 | Newark Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
RING TERMINAL, 16AWG, 5MM, PVF2 | Farnell |
TERMINAL, CRIMP, RING, 22-16AWG | element14 |
Ring Terminal 22-16AWG PIDG | RS |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin-Lead Loose Piece | Avnet America |
PIDG TERMINAL PVF2, PIDG PVF2 22-16COMM22-18MIL 10 | TE Connectivity 53409-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 53409-1?
Additional datasheets, footprints and schematics for 53409-1 are listed on our Part Details page. You can also find images and similar parts to 53409-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53409-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53409-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53409-1 fall under?
The 53409-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53409-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53409-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53409-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53409-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 53409-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53409-1 often in real-time on the comparison pages.
What if I can't find stock of 53409-1?
You can fill out our help required form which you can use to request a quote for 53409-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.