Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0053408-1,
CA9730-000 |
Insulation Sleeve Color | Natural |
---|---|
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Overall Length | .844in, 21.44mm |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Copper |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Sealable | No |
Operating Temperature Range | 302°F, 150°C |
Ring Tongue Terminal, Crimp, 16-22AWG, Size: 8/M4, Natural, PVF2, PIDG Series | TE Connectivity 53408-1 | RS Americas |
Terminal, Ring Tongue, M4, Crimp, Natural | Newark Electronics |
Ring Tongue Terminal 16-22AWG 21.44mm 7.92mm Tin-Lead Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 53408-1?
Additional datasheets, footprints and schematics for 53408-1 are listed on our Part Details page. You can also find images and similar parts to 53408-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53408-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53408-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53408-1 fall under?
The 53408-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53408-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53408-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53408-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53408-1 have stock available?
Authorised distributors including Electro Enterprises, RS Americas, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 53408-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53408-1 often in real-time on the comparison pages.
What if I can't find stock of 53408-1?
You can fill out our help required form which you can use to request a quote for 53408-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.