Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.56
|
14,088
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
6,191
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
2,967
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
1,658
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
1,658
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
1,658
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
47
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
11
in stock
|
Buy Now | |
RS Americas
from US$848.02
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Carlton-Bates
from US$963.09
|
-
|
Buy Now | |
Electro Enterprises
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Natural |
---|---|
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 3.02mm, .119in |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Overall Length | .672in, 17.07mm |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | M2.5, #4 |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
Terminal, Ring Tongue, #4, 16Awg, Nat | Newark Electronics |
Ring Tongue Terminal 16-22AWG 17.07mm 5.54mm Tin-Lead Loose Piece | Avnet America |
Terminals PIDG PVF2 22-16COMM 10000 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 1.42mm2 | Distrelec |
PIDG PVF2 22-16COMM 22-18MIL 4 | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4, 4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Natural |
Insulator Material | PVF2 (Polyvinylidene Fluoride) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 53405-1?
Additional datasheets, footprints and schematics for 53405-1 are listed on our Part Details page. You can also find images and similar parts to 53405-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53405-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53405-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53405-1 fall under?
The 53405-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53405-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53405-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53405-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53405-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 53405-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53405-1 often in real-time on the comparison pages.
What if I can't find stock of 53405-1?
You can fill out our help required form which you can use to request a quote for 53405-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.