Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
4,617
in stock
|
Buy Now | |
TE Store
from US$0.72
|
9,171
in stock
|
Buy Now | |
Heilind Electronics
from US$0.50
|
8,901
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
4,617
in stock
|
Buy Now | |
element14
from US$0.36
|
4,617
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
3,991
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.50
|
1,780
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
1,428
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
1,428
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
1,428
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Plating Material | Tin |
Insulation Sleeve Color | Red |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Overall Length | .872in, 22.15mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 4.17mm, .164in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 1000V, 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Shape Description | SPADE-029 |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
PG SPR SPD 22-16COMM 22-18MIL8 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spring Spade Terminal 22 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 53241-1 | Internal Number: 53241-1 | TE Connectivity | TE Store |
PG SPR SPD 22-16COMM 22-18MIL8 | Heilind Electronics |
Terminal, Spade/Fork, #8, Crimp, Red | Newark Electronics |
TERMINAL, SPADE/FORK, #8, CRIMP, RED | element14 |
Terminal, Spring Blade, 22-16AWG, Size 8, Insulated, Red, PlastiGrip Series | TE Connectivity 53241-1 | RS Americas |
TE Connectivity - AMP PG SPR SPD 22-16COMM 22-18MIL8 | Distrelec |
Spring Spade Terminal 16-22AWG 22.15mm 6.2mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 53241-1?
Additional datasheets, footprints and schematics for 53241-1 are listed on our Part Details page. You can also find images and similar parts to 53241-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53241-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53241-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53241-1 fall under?
The 53241-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53241-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53241-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53241-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53241-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 53241-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53241-1 often in real-time on the comparison pages.
What if I can't find stock of 53241-1?
You can fill out our help required form which you can use to request a quote for 53241-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.