Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Phosphor Bronze |
Stripe Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 20.599mm, .811in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 3.18mm, .125in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-029 |
Support Style | Insulation Support |
Stud Size | M3, #5 |
Sealable | No |
Operating Temperature Range | 90°C, 194°F |
Spade Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Pg Sp Spd 22-16Comm22-18Mil 5 | TE Connectivity 52948 | RS Americas |
Special Order: PG SP SPD 22-16COMM22-18MIL 5 Spade Terminal Type: Spring Spade Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: M3 #5 Spring Spade Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Part Number: 52948 | Internal Number: 52948 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 52948?
Additional datasheets, footprints and schematics for 52948 are listed on our Part Details page. You can also find images and similar parts to 52948 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52948 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52948 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52948 fall under?
The 52948 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52948 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52948 you can contact the distributor directly for product support, shipping queries etc.
Is the 52948 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52948 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 52948.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52948 often in real-time on the comparison pages.
What if I can't find stock of 52948?
You can fill out our help required form which you can use to request a quote for 52948 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.